IC COMPARATOR 2 GEN PUR 8SOIC Product overview: TLV9032DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9032DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1026029-TLV9032DR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 115ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9032DRCT,296-
Base Product Number: TLV9032
Comparator General Purpose Rail-to-Rail 8-SOIC
DUAL PRECISION COMPARATOR WITH P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV9032DR | 1026029-TLV9032DR | TLV9032DR | TLV9032DR |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Number of Pins | 8 |