Manufacturer: Texas Instruments
Win Source Part Number: 1319833-TLV9024RTER
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9024RTERTR,29
Base Product Number: TLV9024
RoHS Status: ROHS3 Compliant
IC COMPARATOR 4 GEN PUR 16WQFN Product overview: TLV9024RTER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9024RTER can be used for catalog matching and distributor lookup.
HIGH-PERFORMANCE QUAD LOW-VOLTAG
Comparator General Purpose Open-Drain, Rail-to-Rail 16-WQFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1319833-TLV9024RTER | 692-TLV9024RTER | TLV9024RTER | TLV9024RTER |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Features | Single-Supply | |||
| VOS | 1.5 millivolts | 1.5 millivolts | ||
| CMRR | 70 dB | 70 dB | 70 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |