Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV9022DSGR

Description
Win Source Part Number: 1383642-TLV9022DSGR Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383642-TLV9022DSGR Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1383642-TLV9022DSGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1383642-TLV9022DSGR
Integrated Circuits (ICs) - Linear - Comparators 1383642-TLV9022DSGR
Win Source Part Number: 1383642-TLV9022DSGR Category: Integrated Circuits (ICs)>Linear>Compara tors Type: General Purpose Package: Tape & Reel Output Type: Open-Drain, Rail-to-Rail Number of Elements: 2 Current - Quiescent (Max): 30µA Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V Voltage - Input Offset (Max): 1.5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 100mA @ 5V CMRR, PSRR (Typ): 70dB CMRR, 95dB Propagation Delay (Max): 100ns Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383642-TLV9022DSGR
Category: Integrated Circuits (ICs)>Linear>Comparators
Type: General Purpose
Package: Tape & Reel
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 30µA
Voltage - Supply, Single/Dual (±): 1.65V ~ 5.5V
Voltage - Input Offset (Max): 1.5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 100mA @ 5V
CMRR, PSRR (Typ): 70dB CMRR, 95dB
Propagation Delay (Max): 100ns
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-TLV9022DSGR
Linear Comparator IC 692-TLV9022DSGR
IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9022DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DSGR can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8WSON Product overview: TLV9022DSGR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV9022DSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV9022DSGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV9022DSGR
Comparators TLV9022DSGR
Comparator General Purpose Open-Drain, Rail-to-Rail 8-WSON (2x2)

Comparator General Purpose Open-Drain, Rail-to-Rail 8-WSON (2x2)

Buy Now Datasheet
Linear - Comparators - TLV9022DSGR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV9022DSGR
Linear - Comparators TLV9022DSGR
IC OPAMP

IC OPAMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1383642-TLV9022DSGR 692-TLV9022DSGR TLV9022DSGR TLV9022DSGR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
Features Single-Supply
VOS 1.5 millivolts 1.5 millivolts
CMRR 70 dB 70 dB 70 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Open-Drain, Rail-to-Rail
Unlock Full Specs
to access all available technical data