Automotive high-voltage (18-V) window voltage detector for overvoltage and undervoltage monitoring 6-WSON -40 to 125 Product overview: TPS3700QDSERQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700QDSERQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260330-TPS3700QDSER
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: Window
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 11µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Hysteresis: 5.5mV
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TPS3700QDSERQ1,
Base Product Number: TPS3700
TPS3710-Q1 WIDE VIN VOLTAGE DETE
Comparator Window Open Drain 6-WSON (1.5x1.5)
Analog Comparators Automotive, High-V 18V WindowComparator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TPS3700QDSERQ1 | 1260330-TPS3700QDSERQ1 | TPS3700QDSERQ1 | TPS3700QDSERQ1 | TPS3700QDSERQ1 |
| Product Name | Automotive Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators | Analog Comparators |
| Supply Voltage (VS) | 1.8 to ? volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Single-Supply |