Texas Instruments,TPS3700D
Texas Instruments,TPS3700D
Texas Instruments,TPS3700D
18V Window Voltage Detector, 1-Ch, SOT-23-6 Product overview: TPS3700DDCT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700DDCT can be used for catalog matching and distributor lookup.
IC COMP WINDOW W/REF 6SOT
COMPARATOR, UV/OV DET, 18VIN, 6SOT23; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 18V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain; OperatingRoHS Compliant: Yes
COMPARATOR, UV/OV DET, 18VIN, 6SOT23; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 18V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain; OperatingRoHS Compliant: Yes
Analog Comparators Window Comp for Over & Under Vltg Det
Comparator Window Open Drain SOT-23-THIN
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 8120449P | 8120449 | 1219350 | 692-TPS3700DDCT | TPS3700DDCT | 28AH5806 | TPS3700DDCT | TPS3700DDCT |
| Product Name | Comparators | Comparators | Comparators | 18V SOT-23 Linear Comparator IC | Linear - Comparators | Comparator, Uv/ov Det, 18Vin, 6Sot23; Comparator Type Texas Instruments | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Open Drain; Open Drain | Open Drain; Open drain | Open Drain; Open Drain | |||||
| Package Type | SOT; TSOT | SOT; SOT23; Tsot-23 | SOT; SOT23; Tsot-23 | Tape and Reel | SOT-23 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Number of Pins | 6 | 6 | 6 | 6 |