18V Window Voltage Detector IC, SOT-23-6, 1.8V-18V, 29us Product overview: TPS3700QDDCRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1.8V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, 1.8V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700QDDCRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144415-TPS3700QDDCRQ
Packaging: Reel - TR
Type: Window
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 11μA
Propagation Delay (Max): 29μs
Hysteresis: 5.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 1.8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC COMP WINDOW DUAL 6SOT
Comparator Window Open Drain SOT-23-THIN
Analog Comparators Auto High-Vtg 18V Window Comparator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TPS3700QDDCRQ1 | 144415-TPS3700QDDCRQ1 | TPS3700QDDCRQ1 | TPS3700QDDCRQ1 | TPS3700QDDCRQ1 |
| Product Name | 18V 1.8V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TPS3700QDDCRQ1 | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS |