The TLV7211ID is a micropower CMOS comparator with rail-to-rail input and push-pull output, housed in an 8-pin SOIC package. It has an input offset voltage of 15mV, a supply current of 7µA (typical) at 5V, and a response time of 420ns (typical) at 5V. It operates from a supply voltage of 2.7V to 15V and is rated for an operating temperature range of -40°C to 85°C. The input common-mode range extends beyond the supply rails, making it suitable for sensor interfacing in battery-powered applications.
Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85
Comparator, 1 Func, 15000uV Offset-Max, 10000ns Response Time, CMOS, PDSO8
Single High Voltage Comparator, Push-Pull, 15V, 75dB CMRR, SOIC Product overview: TLV7211ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7211ID can be used for catalog matching and distributor lookup.
Analog Comparators Single CMOS
IC SNGL CMOS COMP R-R/P-P 8-SOIC
Comparator General Purpose Push-Pull 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV7211ID | TLV7211ID | 692-TLV7211ID | TLV7211ID | TLV7211ID | TLV7211ID |
| Product Name | TLV7211 Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output | 15V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | ||||
| VOS | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull |