The TSM102A is a dual operational amplifier, dual comparator, and voltage reference integrated circuit from Texas Instruments. It operates with a low supply current of 200 mA per amplifier and features a medium speed of 2.1 MHz. The device includes a ground reference and offers a low output saturation voltage of approximately 250 mV at a sink current of 4 mA. The voltage reference is adjustable from 0 to 36 V and can sink current from 1 mA to 100 mA, with a precision tolerance of 0.4% for the A grade and 1% for the standard grade.
The TSM102A is characterized for operation over a temperature range of -40°C to 85°C, making it suitable for various applications, including power management functions such as overcurrent detection, undervoltage/overvol
Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85
Amplifier, Comparator, Reference IC Power Management 16-SOIC
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Management 16-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TSM102AIDG4 | TSM102AIDG4-ND | TSM102AIDG4 | TSM102AIDG4 | TSM102AIDG4 |
| Product Name | TSM102A Dual Opamp, Dual Comparator with Voltage Reference | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 3 to 30 volts | ||||
| VOS | 4.5 millivolts | ||||
| CMRR | 70 dB |