Dual Comparator 8-VSSOP -40 to 85
Dual Comparator, 1.8-5V, 60ns, VSSOP, 2-Ch Product overview: TLV7256IDDUR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7256IDDUR can be used for catalog matching and distributor lookup.
COMPARATOR, DUAL, 8NS, VSSOP-8; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:680ns; Supply Voltage Range:1.8V to 5V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:CMOS, Push Pull, RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, TTL 8-VSSOP
IC COMPARATOR DUAL 8-VSSOP
Analog Comparators Dual Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV7256IDDUR | 692-TLV7256IDDUR | 27AJ0099 | TLV7256IDDUR | TLV7256IDDUR | TLV7256IDDUR |
| Product Name | TLV7256 Dual Comparator | Dual 5V Linear Comparator IC | Comparator, Dual, 8Ns, Vssop-8; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 5 volts | 3 volts | 1.8 to 5 volts | |||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull |