VAST STOCK CO., LIMITED Datasheets for Bipolar RF Transistors
Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Bipolar Transistors - BJT 100V PNP LED Driver HFE 100 -1A IC | |
| Bipolar Transistors - BJT 12V PNP LOW SAT TRAN 40V 1A SCHOTTKY CMBO | |
| Bipolar Transistors - BJT 20V DUAL PNP LOW VCE(SAT) TRANSISTOR | |
| Bipolar Transistors - BJT 20V Low Vce PNP Vceo -20V -1.25 Ic | |
| Bipolar Transistors - BJT 20V PNP LOW SAT TRAN 40V 1A SCHOTTKY CMBO | |
| Bipolar Transistors - BJT 40V PNP 1A Schottky Vceo -40V 104mOhm | |
| Bipolar Transistors - BJT 40V PNP SS Mid-Perf Transistor | |
| Bipolar Transistors - BJT 60V Dual PNP Transistor | |
| Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN | |
| Bipolar Transistors - BJT PNP 100V 1A | |
| Bipolar Transistors - BJT PNP 12V HIGH GAIN | |
| Bipolar Transistors - BJT PNP 140V 1A 3-PIN | |
| Bipolar Transistors - BJT PNP 150V 0.6A | |
| Bipolar Transistors - BJT PNP 150V 2A | |
| Bipolar Transistors - BJT PNP 15V HIGH GAIN | |
| Bipolar Transistors - BJT PNP 20V 4.5A | |
| Bipolar Transistors - BJT PNP 20V 4A MED PWR | |
| Bipolar Transistors - BJT PNP 20V HIGH GAIN | |
| Bipolar Transistors - BJT PNP 40V HG Trans. | |
| Bipolar Transistors - BJT PNP 40V HIGH GAIN | |
| Bipolar Transistors - BJT PNP 60V 3A 3-PIN | |
| Bipolar Transistors - BJT PNP Medium Power | |
| Bipolar Transistors - BJT Pwr Mid Perf Trans SOT89 T&R 1K | |
| Bipolar Transistors - BJT SS Low Sat Transistor | |
| Bipolar Transistors - BJT Transistor LED Driver SOT89 T&R 1K | |
| Bipolar Transistors - BJT Zetex PNP Med. Power Transistor |
| << Prev |