DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTPS718MCTA ZXTPS718MCTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120460-ZXTPS718MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120460-ZXTPS718MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTPS718MCTA - 1120460-ZXTPS718MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTPS718MCTA
1120460-ZXTPS718MCTA
TRANSISTORS - Transistors (BJT) - Single - ZXTPS718MCTA 1120460-ZXTPS718MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120460-ZXTPS718MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120460-ZXTPS718MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.5A DFN Bipolar Transistor
276-ZXTPS718MCTA
20V 3.5A DFN Bipolar Transistor 276-ZXTPS718MCTA
TRANS PNP 20V 3.5A DFN Product overview: ZXTPS718MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTPS718MCTA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 3.5A DFN Product overview: ZXTPS718MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTPS718MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTPS718MCTA
Bipolar Transistors - BJT ZXTPS718MCTA
Bipolar Transistors - BJT 20V PNP LOW SAT TRAN 40V 1A SCHOTTKY CMBO

Bipolar Transistors - BJT 20V PNP LOW SAT TRAN 40V 1A SCHOTTKY CMBO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1120460-ZXTPS718MCTA 276-ZXTPS718MCTA ZXTPS718MCTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTPS718MCTA 20V 3.5A DFN Bipolar Transistor Bipolar Transistors - BJT
Polarity PNP; PNP + Diode (Isolated) PNP
Unlock Full Specs
to access all available technical data