ODG (Origin Data Global) Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| 100V 1 pair of common cathodes 1.2V@150mA 150mA DFN1006-3L Schottky Diodes ROHS | |
| 100V 10A 580mV DO-27 Schottky Diodes ROHS | |
| 100V 360mV@5A 5A DO-27 Schottky Diodes ROHS | |
| 100V 480mV@5A 5A DO-27 Schottky Diodes ROHS | |
| 100V 650mV 5A DO-27 Schottky Diodes ROHS | |
| 200V 790mV DO-27 Schottky Diodes ROHS | |
| 300V 850mV@5A DO-27 Schottky Diodes ROHS | |
| 30V Independent Type 450mV@100mA 100mA DFN1006-2L Schottky Diodes ROHS | |
| 40V 10A 360mV@2A DO-27 Schottky Diodes ROHS | |
| 40V 550mV@500mA 500mA SOD-323 Schottky Diodes ROHS | |
| 40V 570mV@1A 1A SOD-123 Schottky Diodes ROHS | |
| 40V 570mV@1A 1A SOD-323 Schottky Diodes ROHS | |
| 40V 600mV@1.5A 1.5A FBP1608-2L Schottky Diodes ROHS | |
| 40V 600mV@200mA 200mA DFN1006-2L Schottky Diodes ROHS | |
| 40V 630mV@500mA 500mA DFN1006-2L Schottky Diodes ROHS | |
| 40V Independent Type 1A 490mV@1A SOD-123FL Schottky Diodes ROHS | |
| 40V Independent Type 480mV@1A 1A FBP1608-2L Schottky Diodes ROHS | |
| 40V Independent Type 500mV@3A 3A SMA(DO-214AC) Schottky Diodes ROHS | |
| 45V 410mV@5A 5A DO-27 Schottky Diodes ROHS | |
| 45V 450mV DO-27 Schottky Diodes ROHS | |
| 60V 10A 480mV DO-27 Schottky Diodes ROHS | |
| 60V 420mV 5A DO-27 Schottky Diodes ROHS | |
| 80V DO-27 Schottky Diodes ROHS | |
| DFN1006-2 Schottky Diodes ROHS | |
| DFN1006-2L Schottky Diodes ROHS | |
| DIODE ARRAY SCHOTTKY 100V TO220E | |
| DIODE ARRAY SCHOTTKY 45V TO220AB | |
| DIODE ARRAY SCHOTTKY 60V 8MLP | |
| DIODE SCHOTT 40V 510MA SOD523 3K | |
| DIODE SCHOTTKY 10V 750MA SOD323 | |
| DIODE SCHOTTKY 200V 5A DO214AB | |
| DIODE SCHOTTKY 30V 100MA SOD523 | |
| DIODE SCHOTTKY 30V 100MA SOD723 | |
| DIODE SCHOTTKY 40V 1.16A SOT23-3 | |
| DIODE SCHOTTKY 40V 1A SOD123A | |
| DIODE SCHOTTKY 40V 1A SOD323 | |
| DIODE SCHOTTKY 40V 1A SOD323A | |
| DIODE SCHOTTKY 40V 1A SOT23-3 | |
| DIODE SCHOTTKY 40V 2.2A SOT23-6 | |
| DIODE SCHOTTKY 40V 200MA SOD523 | |
| DIODE SCHOTTKY 40V 2A SOT26 | |
| DIODE SCHOTTKY 40V 350MA SOD523 | |
| DIODE SCHOTTKY 40V 380MA SOD523 | |
| DIODE SCHOTTKY 40V 3A SMA | |
| DIODE SCHOTTKY 40V 400MA SOD323 | |
| DIODE SCHOTTKY 40V 500MA SOT23-3 | |
| DIODE SCHOTTKY 40V 520MA SOD323 | |
| DIODE SCHOTTKY 40V 700MA SOT23-3 | |
| DIODE SCHOTTKY 40V 750MA SOT23-3 | |
| DIODE SCHOTTKY 45V 10A DPAK | |
| DIODE SCHOTTKY 45V 15A TO-220AB | |
| DIODE SCHOTTKY 45V 4.9A DO214AB | |
| DIODE SCHOTTKY 60V 500MA SOT23-3 | |
| DIODE SCHOTTKY 60V 900MA SOT23-3 | |
| DIODE SCHOTTKY 80V 30A TO220-3 | |
| DO-27 Schottky Diodes ROHS | |
| POWER SCHOTTKY DIODES | |
| SMC Schottky Diodes ROHS | |
| SOD-123 Schottky Diodes ROHS | |
| SOD-323 Schottky Diodes ROHS | |
| SOD-523 Schottky Diodes ROHS | |
| SOT-163 Schottky Diodes ROHS | |
| SOT-23 Schottky Diodes ROHS | |
| SOT23-6 Schottky Diodes ROHS | |
| TO-263 Schottky Diodes ROHS |
| << Prev |