DIODES Incorporated Single Diodes ZHCS1006TA

Description
Diode Schottky 60V 900mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 60V 900mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ZHCS1006TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ZHCS1006TR-ND
Single Diodes ZHCS1006TR-ND
Diode Schottky 60V 900mA (DC) Surface Mount SOT-23-3

Diode Schottky 60V 900mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 900MA SOT23 Diode and Rectifier
280-ZHCS1006TA
Schottky 60V 900MA SOT23 Diode and Rectifier 280-ZHCS1006TA
DIODE SCHOTTKY 60V 900MA SOT23-3 Product overview: ZHCS1006TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS1006TA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 900MA SOT23-3 Product overview: ZHCS1006TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 900MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 900MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS1006TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ZHCS1006TA - 110920-ZHCS1006TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ZHCS1006TA
110920-ZHCS1006TA
Diodes, Rectifiers - Single - ZHCS1006TA 110920-ZHCS1006TA
Manufacturer: Diodes Incorporated Win Source Part Number: 110920-ZHCS1006TA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 900mA (DC) Voltage - Forward (Vf) (Max) @ If: 530mV @ 750mA Reverse Recovery Time (trr): 12ns Current - Reverse Leakage @ Vr: 100μA @ 45V Capacitance @ Vr, F: 17pF @ 25V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 110920-ZHCS1006TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 900mA (DC)
Voltage - Forward (Vf) (Max) @ If: 530mV @ 750mA
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 17pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - ZHCS1006TA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ZHCS1006TA
Single Diodes ZHCS1006TA
DIODE SCHOTTKY 60V 900MA SOT23-3

DIODE SCHOTTKY 60V 900MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ZHCS1006TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ZHCS1006TA
Discrete Semiconductor Products - Diodes - Rectifiers ZHCS1006TA
DIODE SCHOTTKY 60V 900MA SOT23-3

DIODE SCHOTTKY 60V 900MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number ZHCS1006TR-ND 280-ZHCS1006TA 110920-ZHCS1006TA ZHCS1006TA ZHCS1006TA
Product Name Single Diodes Schottky 60V 900MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - ZHCS1006TA Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data