Diode Schottky 40V 1.16A Surface Mount SOT-23-3
Diode Schottky 40V 1.16A Surface Mount SOT-23-3
Diode Schottky 40V 1.16A Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 1.16A SOT23-3 Product overview: ZLLS1000QTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.16A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.16A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS1000QTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367141-ZLLS1000QTA
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: ZLLS1000
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.16A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 20 µA @ 30 V
Capacitance @ Vr, F: 28pF @ 30V, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOTTKY 40V 1.16A SOT23-3
DIODE SCHOTTKY 40V 1.16A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 31-ZLLS1000QTACT-ND | 280-ZLLS1000QTA | 1367141-ZLLS1000QTA | ZLLS1000QTA | ZLLS1000QTA |
| Product Name | Single Diodes | Schottky 40V 1.16A SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| RoHS Compliant | RoHS |