Manufacturer: Diodes Incorporated
Win Source Part Number: 801022-ZLLS500TC
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 700mA (DC)
Reverse Recovery Time (trr): 3ns
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 500mA
Current - Reverse Leakage at Vr: 10μA at 30V
Capacitance at Vr, F: 16pF at 30V, 1MHz
Part Number Series: ZLLS500
Diode Schottky 40V 700mA (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 700MA SOT23-3 Product overview: ZLLS500TC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 700MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 700MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS500TC can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 700MA SOT23-3
DIODE SCHOTTKY 40V 700MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 801022-ZLLS500TC | ZLLS500TC-ND | 280-ZLLS500TC | ZLLS500TC | ZLLS500TC |
| Product Name | Diodes, Rectifiers - Single - ZLLS500TC | Single Diodes | Schottky 40V 700MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | ||
| trr | 3 ns | 3 ns | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |