Infineon Technologies AG Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1x1 Wi-Fi 5 and Bluetooth® 5.4 Combo for Automotive Applications The AIROC™ CYW89373 single-chip device provides the highest level of integration for automotive wireless systems with integrated single-stream IEEE 802.11a/b/g/n/ac... | |
| 1x1 Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89550 is a family of single-chip devices that supports single-stream, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E, and Bluetooth®/Bluetooth ® | |
| 1x1 Wi-Fi 6/6E for Automotive Applications The AIROC™ CYW89510 is a family of single-chip devices that supports single-stream, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E. Summary of Features Tri-band operation (2.4GHz, 5GHz,... | |
| 2x2 + 2x2 RSDB Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570XR is a family of devices that supports 2x2 + 2x2 RSDB, dual-band/tri-band, IEEE 802.11ax-compliant... | |
| 2x2 + 2x2 SDB Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570VR is a family of devices that supports 2x2 + 2x2 SDB, dual-band/tri-band, IEEE 802.11ax-compliant... | |
| 2x2 Wi-Fi 6/6E and Bluetooth® 6.0 Combo for Automotive Applications The AIROC™ CYW89570 family of single-chip devices supports 2x2 MIMO, dual-band/tri-band, IEEE 802.11ax-compliant Wi-Fi 6/6E, and Bluetooth®/Bluetooth ® Low Energy... | |
| Bluetooth® LE 5.4 MCU with industry’s best range, Dual ARM Cortex M33s qualified for automotive and industrial applications and CAN FD/LIN The AIROC™ CYW89829 Bluetooth® LE MCU is Infineon’s latest... | |
| RSDB Wi-Fi 5 and Bluetooth® 5.3 Combo for Automotive Applications The AIROC™ CYW89459 single-chip device provides the highest level of integration for automotive wireless systems with integrated IEEE 802.11a/b/g/n/ac MAC/baseband/radio... |
| << Prev |