Infineon Technologies AG Interface - Drivers, Receivers, Transceivers TLE8251VSJXUMA1

Description
IC TRANSCEIVER 1/1 DSO-8
Description
IC TRANSCEIVER 1/1 DSO-8
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE8251VSJ is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO11898-2 and ISO11898-5 standards. It supports data rates up to 2 MBit/s, making it suitable for CANFD data frames. The device features a wide common mode range for enhanced electromagnetic immunity and low electromagnetic emission, ensuring reliable performance in noisy environments. It includes robust ESD protection, overtemperature protection, and is short-circuit proof to ground, battery, and VCC. The transceiver operates in both normal and standby modes, with a remote wake-up function and a TxD time-out feature to prevent bus contention. Its low leakage current in power-down state contributes to energy efficiency, making it ideal for mixed supply HS-CAN networks. The TLE8251VSJ is AEC qualified and RoHS compliant, ensuring it meets automotive industry standards.

Datasheet Summary
Powered by GS/AI

The TLE8251VSJ is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO11898-2 and ISO11898-5 standards. It supports data rates up to 2 MBit/s, making it suitable for CANFD data frames. The device features a wide common mode range for enhanced electromagnetic immunity and low electromagnetic emission, ensuring reliable performance in noisy environments. It includes robust ESD protection, overtemperature protection, and is short-circuit proof to ground, battery, and VCC. The transceiver operates in both normal and standby modes, with a remote wake-up function and a TxD time-out feature to prevent bus contention. Its low leakage current in power-down state contributes to energy efficiency, making it ideal for mixed supply HS-CAN networks. The TLE8251VSJ is AEC qualified and RoHS compliant, ensuring it meets automotive industry standards.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TLE8251VSJXUMA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TLE8251VSJXUMA1
Interface - Drivers, Receivers, Transceivers TLE8251VSJXUMA1
IC TRANSCEIVER 1/1 DSO-8

IC TRANSCEIVER 1/1 DSO-8

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TLE8251VSJXUMA1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - 336-4871-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details