Infineon Technologies AG RF Receivers TDA7210XUMA1

Description
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28
Request a Quote Datasheet
Description
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA7210XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TDA7210XUMA1TR-ND
RF Receivers TDA7210XUMA1TR-ND
- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 810MHz ~ 870MHz, 400MHz ~ 440MHz -110dBm 100kbps PCB, Surface Mount PG-TSSOP-28

Buy Now Datasheet
RF Receivers - TDA7210XUMA1 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
TDA7210XUMA1
RF Receivers TDA7210XUMA1
RF RX ASK/FSK 810-870MHZ 28TSSOP

RF RX ASK/FSK 810-870MHZ 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number TDA7210XUMA1TR-ND TDA7210XUMA1
Product Name RF Receivers RF Receivers
Device Type Receiver
Operating Frequency 400 to 870 MHz
Data Rate 100 kbps 100 kbps
Bias Current 5.9 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47911A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Detectors - LMV226TLX/NOPB - ODG (Origin Data Global)
Specs
Technology CDMA; EDGE; GPRS; GSM; Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Supply Voltage Other; 2.7V ~ 5V
Package Type 4-WFBGA, DSBGA
View Details
2 suppliers