Infineon Technologies AG RF Transceiver ICs TDA7255V

Description
IC RF TxRx Only General ISM < 1GHz 434MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 434MHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - TDA7255V-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
TDA7255V-ND
RF Transceiver ICs TDA7255V-ND
IC RF TxRx Only General ISM < 1GHz 434MHz 40-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 434MHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number TDA7255V-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 434 MHz
Data Rate 100 kbps
Bias Current 8.6 to 9.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-014008-00 - CYBLE-014008-00 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 5.5 V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4767-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details