PCM Codec, 1-Func, CMOS, PQFP48, 7 X 7 MM, 1 MM HEIGHT, LEAD FREE, MS-026ABC, TQFP-48 Product overview: WM8776SEFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8776SEFT/V can be used for catalog matching and distributor lookup.
Stereo Audio, IP Multiplexer Interface 24 b SPI 48-TQFP (7x7)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036505-WM8776SEFT/V
Packaging: Tray
Type: Stereo Audio, IP Multiplexer
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 102 / 108
Dynamic Range, ADCs / DACs (db) Typ: 102 / 108
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Stereo Audio, IP Multiplexer Interface 24 b SPI 48-TQFP (7x7)
Interface - CODECs Stereo CODEC with 5-Ch Mux
IC CODEC 24BIT 5CH MUX 48TQFP
IC CODEC 24BIT 5CH MUX 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8776SEFT/V | 598-2349-ND | 036505-WM8776SEFT/V | WM8776SEFT/V | WM8776SEFT/V | WM8776SEFT/V | WM8776SEFT/V |
| Product Name | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - WM8776SEFT/V | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio, IP Multiplexer | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP; TQFP; 48-TQFP | TQFP-48 | QFP; 48-TQFP |