PCM Codec, 1-Func, CMOS, PDSO64, 10 X 10 MM, 1 MM HEIGHT, LEAD FREE, MS-026ACD, TQFP-64 Product overview: WM8770SIFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8770SIFT/V can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 213996-WM8770SIFT/V
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 102 / 106
Dynamic Range, ADCs / DACs (db) Typ: 102 / 106
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Audio Interface 24 b Serial 64-TQFP
Audio Interface 24 b Serial 64-TQFP
IC CODEC 24BIT 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8770SIFT/V | 213996-WM8770SIFT/V | 598-2388-ND | WM8770SIFT/V | WM8770SIFT/V | WM8770SIFT/V |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - WM8770SIFT/V | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | Audio |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | QFP; TQFP; 64-TQFP | TQFP; 64-TQFP | QFP; TQFP; 64-TQFP | QFP; 64-TQFP |