Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 803087-WM8963ECSN/R
Packaging: Reel
Type: Stereo Audio
Mounting Style: SMD
Data Interface: I2C, SPI
Voltage - Supply, Analog: 1.7V ~ 2V
Voltage - Supply, Digital: 1.14V ~ 2V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 94
Supplier Device Package: 49-WLCSP (3.59x3.98)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 49-WFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC CODEC STER 49W-CSP Product overview: WM8963ECSN/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 49W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 49W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8963ECSN/R can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b I²C, SPI 49-WLCSP (3.59x3.98)
IC CODEC STER 49W-CSP
Serializers & Deserializers - Serdes TR, 49 Ball W-CSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 803087-WM8963ECSN/R | 716-WM8963ECSN/R | WM8963ECSN/R | WM8963ECSN/R | WM8963ECSN/R | WM8963ECSN/R |
| Product Name | Interface - Interface - CODECs - WM8963ECSN/R | 49W Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Serializers & Deserializers - Serdes |
| Device Type | Sensor Interface | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS | RoHS |