Audio Interface 24 b Serial 24-QFN (4x4)
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-WM8940KGEFL/V-ND | WM8940KGEFL/V | WM8940KGEFL/V |
| Product Name | CODECS | CODECS | CODECS |
| Device Type | Codec | Codec | Audio |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad |