Cirrus Logic, Inc. Interface - Interface - CODECs - WM8976CGEFL/V WM8976CGEFL/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799335-WM8976CGEFL/V Packaging: Tray Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.6 V Data Interface: I2S, PCM Voltage - Supply, Digital: 1.71 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 98 Family Name: WM8976 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): WM8976CGEFL/RV; Introduction Date: September 19, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799335-WM8976CGEFL/V Packaging: Tray Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.6 V Data Interface: I2S, PCM Voltage - Supply, Digital: 1.71 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 98 Family Name: WM8976 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): WM8976CGEFL/RV; Introduction Date: September 19, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM8976CGEFL/V - 799335-WM8976CGEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8976CGEFL/V
799335-WM8976CGEFL/V
Interface - Interface - CODECs - WM8976CGEFL/V 799335-WM8976CGEFL/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799335-WM8976CGEFL/V Packaging: Tray Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.6 V Data Interface: I2S, PCM Voltage - Supply, Digital: 1.71 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 98 Family Name: WM8976 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): WM8976CGEFL/RV; Introduction Date: September 19, 2008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799335-WM8976CGEFL/V
Packaging: Tray
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.6 V
Data Interface: I2S, PCM
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 98
Family Name: WM8976
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): WM8976CGEFL/RV;
Introduction Date: September 19, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - 598-2355-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)

Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)

Buy Now Datasheet
CODECS - WM8976CGEFL/V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)

Stereo Audio Interface 24 b I²S, PCM 32-QFN (5x5)

Buy Now Datasheet
Interface - CODECs - WM8976CGEFL/V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
WM8976CGEFL/V
Interface - CODECs WM8976CGEFL/V
Interface - CODECs Mono ADC, Stereo DAC W SPEAKER

Interface - CODECs Mono ADC, Stereo DAC W SPEAKER

Buy Now Datasheet
Interface - CODECs - WM8976CGEFL/V - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8976CGEFL/V
Interface - CODECs WM8976CGEFL/V
IC CODEC STER SPEAKER DVR 32QFN

IC CODEC STER SPEAKER DVR 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 799335-WM8976CGEFL/V 598-2355-ND WM8976CGEFL/V WM8976CGEFL/V WM8976CGEFL/V
Product Name Interface - Interface - CODECs - WM8976CGEFL/V CODECS CODECS Interface - CODECs Interface - CODECs
Device Type Sensor Interface Codec Codec Sensor Interface; Codec
Supply Voltage Other; 2.5 V ~ 3.6 V Other; 2.5V ~ 3.6V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB2055NVA3G - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
PCM3006 Low-Power Stereo CODEC with line-out (H/W Control) - PCM3006T - Texas Instruments
Specs
Device Type Codec
Features RoHS
Package Type SSOP
View Details
5 suppliers
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details