Audio Interface 24 b 48-W-CSP (3.64x3.54)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036513-WM8993ECS/RV
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 100
Family Name: WM8993
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-W-CSP (3.64x3.54)
Analog Supply Voltage: 1.71 V to 2 V
Digital Supply Voltage: 1.62 V to 3.6 V
Introduction Date: September 21, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA48, 3.64 X 3.54 MM, 0.70 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, MO-211C, WCSP-48 Product overview: WM8993ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8993ECS/RV can be used for catalog matching and distributor lookup.
IC CODEC AUD HUB MULTI-CH WCSP
Audio Interface 24 b 48-W-CSP (3.65x3.55)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2379-2-ND | 036513-WM8993ECS/RV | 716-WM8993ECS/RV | WM8993ECS/RV | WM8993ECS/RV |
| Product Name | CODECS | Interface - Interface - CODECs - WM8993ECS/RV | Interface Transceiver IC | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 48-UFBGA, WLCSP | 48-W-CSP (3.64x3.54) | BGA; CSP; 48-UFBGA, WLCSP |