Cirrus Logic, Inc. Stereo Codec with Video Buffer WM8946

Description
The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential configurations, with outputs derived from the digital audio paths or from analog bypass paths. Twin stereo outputs or stereo line and mono BTL headphone/speaker drive may be supported. Flexible digital mixing and powerful DSP functions are available. Programmable filters and other processes may be applied to the ADC and DAC signal paths simultaneously. The DSP functions include 3D-stereo enhancement, five notch filters, five-band EQ, dynamic range control and the Cirrus Logic ReTune™ feature. The ReTune™ feature is a sophisticated digital filter that can compensate for imperfect characteristics of the housing, loudspeaker or microphone components in an application. The ReTune™ algorithm can provide acoustic equalization and selective phase (delay) control of specific frequency bands. The WM8946 is controlled via a I²C or SPI interface. Additional functions include Digital beep generator, video buffer, programmable GPIO functions, Frequency Locked Loop (FLL) for flexible clocking support and integrated LDO for low noise supply regulation. The WM8946 is supplied in 36-ball W-CSP package, ideal for portable systems. Features Hi-fi audio codec 94 dB SNR during ADC recording (‘A’ weighted) 98 dB SNR during DAC playback (‘A’ weighted) 6 analog audio inputs Integrated bias reference for electret microphones 2-channel digital microphone interface Powerful digital mixing / DSP functions: 3D-stereo enhancement 5-notch filters 5-band equalizer (EQ) ReTune™ parametric filter Dynamic range control and noise gate Low-pass/High-pass filters Direct Form 1 (DF1) programmable digital filter Digital beep generator 4 analog audio outputs Stereo line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample rates 8kHz to 48kHz Frequency Locked Loop (FLL) frequency conversion / filter Video buffer function Integrated LDO low-noise voltage regulator 36-ball W-CSP package (2.96 x 3.07 x 0.7mm, 0.5mm pitch)- CSP package (4.158 x 3.876 x 0.607mm)
Datasheet
Description
The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential configurations, with outputs derived from the digital audio paths or from analog bypass paths. Twin stereo outputs or stereo line and mono BTL headphone/speaker drive may be supported. Flexible digital mixing and powerful DSP functions are available. Programmable filters and other processes may be applied to the ADC and DAC signal paths simultaneously. The DSP functions include 3D-stereo enhancement, five notch filters, five-band EQ, dynamic range control and the Cirrus Logic ReTune™ feature. The ReTune™ feature is a sophisticated digital filter that can compensate for imperfect characteristics of the housing, loudspeaker or microphone components in an application. The ReTune™ algorithm can provide acoustic equalization and selective phase (delay) control of specific frequency bands. The WM8946 is controlled via a I²C or SPI interface. Additional functions include Digital beep generator, video buffer, programmable GPIO functions, Frequency Locked Loop (FLL) for flexible clocking support and integrated LDO for low noise supply regulation. The WM8946 is supplied in 36-ball W-CSP package, ideal for portable systems. Features Hi-fi audio codec 94 dB SNR during ADC recording (‘A’ weighted) 98 dB SNR during DAC playback (‘A’ weighted) 6 analog audio inputs Integrated bias reference for electret microphones 2-channel digital microphone interface Powerful digital mixing / DSP functions: 3D-stereo enhancement 5-notch filters 5-band equalizer (EQ) ReTune™ parametric filter Dynamic range control and noise gate Low-pass/High-pass filters Direct Form 1 (DF1) programmable digital filter Digital beep generator 4 analog audio outputs Stereo line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample rates 8kHz to 48kHz Frequency Locked Loop (FLL) frequency conversion / filter Video buffer function Integrated LDO low-noise voltage regulator 36-ball W-CSP package (2.96 x 3.07 x 0.7mm, 0.5mm pitch)- CSP package (4.158 x 3.876 x 0.607mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stereo Codec with Video Buffer - WM8946 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo Codec with Video Buffer
WM8946
Stereo Codec with Video Buffer WM8946
The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential configurations, with outputs derived from the digital audio paths or from analog bypass paths. Twin stereo outputs or stereo line and mono BTL headphone/speaker drive may be supported. Flexible digital mixing and powerful DSP functions are available. Programmable filters and other processes may be applied to the ADC and DAC signal paths simultaneously. The DSP functions include 3D-stereo enhancement, five notch filters, five-band EQ, dynamic range control and the Cirrus Logic ReTune™ feature. The ReTune™ feature is a sophisticated digital filter that can compensate for imperfect characteristics of the housing, loudspeaker or microphone components in an application. The ReTune™ algorithm can provide acoustic equalization and selective phase (delay) control of specific frequency bands. The WM8946 is controlled via a I²C or SPI interface. Additional functions include Digital beep generator, video buffer, programmable GPIO functions, Frequency Locked Loop (FLL) for flexible clocking support and integrated LDO for low noise supply regulation. The WM8946 is supplied in 36-ball W-CSP package, ideal for portable systems. Features Hi-fi audio codec 94 dB SNR during ADC recording (‘A’ weighted) 98 dB SNR during DAC playback (‘A’ weighted) 6 analog audio inputs Integrated bias reference for electret microphones 2-channel digital microphone interface Powerful digital mixing / DSP functions: 3D-stereo enhancement 5-notch filters 5-band equalizer (EQ) ReTune™ parametric filter Dynamic range control and noise gate Low-pass/High-pass filters Direct Form 1 (DF1) programmable digital filter Digital beep generator 4 analog audio outputs Stereo line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample rates 8kHz to 48kHz Frequency Locked Loop (FLL) frequency conversion / filter Video buffer function Integrated LDO low-noise voltage regulator 36-ball W-CSP package (2.96 x 3.07 x 0.7mm, 0.5mm pitch)- CSP package (4.158 x 3.876 x 0.607mm)

The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and differential configurations, with outputs derived from the digital audio paths or from analog bypass paths. Twin stereo outputs or stereo line and mono BTL headphone/speaker drive may be supported. Flexible digital mixing and powerful DSP functions are available. Programmable filters and other processes may be applied to the ADC and DAC signal paths simultaneously. The DSP functions include 3D-stereo enhancement, five notch filters, five-band EQ, dynamic range control and the Cirrus Logic ReTune™ feature. The ReTune™ feature is a sophisticated digital filter that can compensate for imperfect characteristics of the housing, loudspeaker or microphone components in an application. The ReTune™ algorithm can provide acoustic equalization and selective phase (delay) control of specific frequency bands. The WM8946 is controlled via a I²C or SPI interface. Additional functions include Digital beep generator, video buffer, programmable GPIO functions, Frequency Locked Loop (FLL) for flexible clocking support and integrated LDO for low noise supply regulation. The WM8946 is supplied in 36-ball W-CSP package, ideal for portable systems.

Features

  • Hi-fi audio codec
    • 94 dB SNR during ADC recording (‘A’ weighted)
    • 98 dB SNR during DAC playback (‘A’ weighted)
  • 6 analog audio inputs
  • Integrated bias reference for electret microphones
  • 2-channel digital microphone interface
  • Powerful digital mixing / DSP functions:
    • 3D-stereo enhancement
    • 5-notch filters
    • 5-band equalizer (EQ)
    • ReTune™ parametric filter
    • Dynamic range control and noise gate
    • Low-pass/High-pass filters
    • Direct Form 1 (DF1) programmable digital filter
  • Digital beep generator
  • 4 analog audio outputs
  • Stereo line output
  • Mono BTL headphone/speaker output driver
  • I²S digital audio interface - sample rates 8kHz to 48kHz
  • Frequency Locked Loop (FLL) frequency conversion / filter
  • Video buffer function
  • Integrated LDO low-noise voltage regulator
  • 36-ball W-CSP package (2.96 x 3.07 x 0.7mm, 0.5mm pitch)- CSP package (4.158 x 3.876 x 0.607mm)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8946
Product Name Stereo Codec with Video Buffer
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - CODECs - TCM29C16N - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details