Cirrus Logic, Inc. Voice and Audio Codec WM9714

Description
The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions via a PCM type Synchronous Serial Port (SSP). A third Aux DAC is provided which may be used to support generation of supervisory tones, or ring-tones, etc., at different sample rates to the main codec. The device can connect directly to mono or stereo microphones, stereo headphones and a stereo speaker, reducing total component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless communication devices. All device functions are accessed and controlled through a single AC-Link interface compliant with the AC’97 standard. The 24.576 MHz masterclock can be input directly or generated internally from a 13MHz (or other frequency) clock by an onboard PLL. The PLL supports a wide range of input clock from 2.048Mhz to 78.6Mhz. The WM9714 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 94 dB, THD –85 dB ADC SNR 87 dB, THD –86 dB Variable rate audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono or stereo speaker drivers Stereo, mono or differential microphone input Automatic Level Control (ALC) Mic insert and mic button press detection Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Additional PCM/I2S interface to support voice codec PLL derived audio clocks. Supports input clock ranging from 2.048Mhz to 78.6Mhz 1.8V to 3.6V supplies (digital down to 1.62V, speaker up to 4.2V) 7x7mm 48-pin QFN package
Datasheet
Description
The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions via a PCM type Synchronous Serial Port (SSP). A third Aux DAC is provided which may be used to support generation of supervisory tones, or ring-tones, etc., at different sample rates to the main codec. The device can connect directly to mono or stereo microphones, stereo headphones and a stereo speaker, reducing total component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless communication devices. All device functions are accessed and controlled through a single AC-Link interface compliant with the AC’97 standard. The 24.576 MHz masterclock can be input directly or generated internally from a 13MHz (or other frequency) clock by an onboard PLL. The PLL supports a wide range of input clock from 2.048Mhz to 78.6Mhz. The WM9714 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 94 dB, THD –85 dB ADC SNR 87 dB, THD –86 dB Variable rate audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono or stereo speaker drivers Stereo, mono or differential microphone input Automatic Level Control (ALC) Mic insert and mic button press detection Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Additional PCM/I2S interface to support voice codec PLL derived audio clocks. Supports input clock ranging from 2.048Mhz to 78.6Mhz 1.8V to 3.6V supplies (digital down to 1.62V, speaker up to 4.2V) 7x7mm 48-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice and Audio Codec - WM9714 - Cirrus Logic, Inc.
Austin, TX, USA
Voice and Audio Codec
WM9714
Voice and Audio Codec WM9714
The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions via a PCM type Synchronous Serial Port (SSP). A third Aux DAC is provided which may be used to support generation of supervisory tones, or ring-tones, etc., at different sample rates to the main codec. The device can connect directly to mono or stereo microphones, stereo headphones and a stereo speaker, reducing total component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless communication devices. All device functions are accessed and controlled through a single AC-Link interface compliant with the AC’97 standard. The 24.576 MHz masterclock can be input directly or generated internally from a 13MHz (or other frequency) clock by an onboard PLL. The PLL supports a wide range of input clock from 2.048Mhz to 78.6Mhz. The WM9714 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 94 dB, THD –85 dB ADC SNR 87 dB, THD –86 dB Variable rate audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono or stereo speaker drivers Stereo, mono or differential microphone input Automatic Level Control (ALC) Mic insert and mic button press detection Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Additional PCM/I2S interface to support voice codec PLL derived audio clocks. Supports input clock ranging from 2.048Mhz to 78.6Mhz 1.8V to 3.6V supplies (digital down to 1.62V, speaker up to 4.2V) 7x7mm 48-pin QFN package

The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions via a PCM type Synchronous Serial Port (SSP). A third Aux DAC is provided which may be used to support generation of supervisory tones, or ring-tones, etc., at different sample rates to the main codec. The device can connect directly to mono or stereo microphones, stereo headphones and a stereo speaker, reducing total component count in the system. Capless connections to the headphones, speakers, and earpiece may be used, saving cost and board area. Additionally, multiple analog input and output pins are provided for seamless integration with analog connected wireless communication devices. All device functions are accessed and controlled through a single AC-Link interface compliant with the AC’97 standard. The 24.576 MHz masterclock can be input directly or generated internally from a 13MHz (or other frequency) clock by an onboard PLL. The PLL supports a wide range of input clock from 2.048Mhz to 78.6Mhz. The WM9714 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems.

Features

  • AC’97 Rev 2.2 compatible stereo codec
  • DAC SNR 94 dB, THD –85 dB
  • ADC SNR 87 dB, THD –86 dB
  • Variable rate audio, supports all WinCE sample rates
  • Tone control, bass boost and 3D enhancement
  • On-chip 45mW headphone driver
  • On-chip 400mW mono or stereo speaker drivers
  • Stereo, mono or differential microphone input
  • Automatic Level Control (ALC)
  • Mic insert and mic button press detection
  • Auxiliary mono DAC (ring tone or DC level generation)
  • Seamless interface to wireless chipset
  • Additional PCM/I2S interface to support voice codec
  • PLL derived audio clocks.
  • Supports input clock ranging from 2.048Mhz to 78.6Mhz
  • 1.8V to 3.6V supplies (digital down to 1.62V, speaker up to 4.2V)
  • 7x7mm 48-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM9714
Product Name Voice and Audio Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Interface Transceiver IC - 702-SI32173-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details