Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 089716-WM8758CBGEFL/
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92.5 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
PCM Codec, A/MU-Law, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8758CBGEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8758CBGEFL/RV can be used for catalog matching and distributor lookup.
Interface - CODECs Stereo CODEC plus PCM CODEC
Interface - CODECs Stereo CODEC plus PCM CODEC
IC CODEC STEREO HQ LP 32QFN
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 089716-WM8758CBGEFL/RV | 716-WM8758CBGEFL/RV | WM8758CBGEFL/RV | WM8758CBGEFL/RV | 143-WM8758CBGEFL/RV | WM8758CBGEFL/RV | WM8758CBGEFL/RV |
| Product Name | Interface - Interface - CODECs - WM8758CBGEFL/RV | QFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs Stereo CODEC plus PCM CODEC | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 32-QFN (5x5) | QFN | 32-VFQFN Exposed Pad | QFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |