PCM Codec, 1-Func, CMOS, PQFP48, 7 X 7 MM, 1 MM HEIGHT, LEAD FREE, MS-026ABC, TQFP-48 Product overview: WM8776SEFT/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8776SEFT/RV can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043725-WM8776SEFT/RV
Packaging: Reel - TR
Type: Stereo Audio, IP Multiplexer
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 102 / 108
Dynamic Range, ADCs / DACs (db) Typ: 102 / 108
Family Name: WM8776
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): WM8776SEFT/V;
Introduction Date: September 15, 2003
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Stereo Audio, IP Multiplexer Interface 24 b SPI 48-TQFP (7x7)
IC CODEC 24BIT 5CH MUX 48TQFP
IC CODEC 24BIT 5CH MUX 48TQFP
Interface - CODECs Stereo CODEC with 5-Channel Mux
Stereo Audio, IP Multiplexer Interface 24 b SPI 48-TQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8776SEFT/RV | 043725-WM8776SEFT/RV | WM8776SEFT/RV-ND | WM8776SEFT/RV | WM8776SEFT/RV | WM8776SEFT/RV | WM8776SEFT/RV |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - WM8776SEFT/RV | CODECS | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | Stereo Audio, IP Multiplexer | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | QFP; 48-TQFP | TQFP-48 | QFP; TQFP; 48-TQFP |