Cirrus Logic, Inc. Multi-channel Codec with Three Digital Audio Interfaces WM8994

Description
The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multi-channel digital mixing combined with powerful analog mixing to support a wide range of different architectures and use cases. A fully programmable parametric EQ provides speaker compensation and a dynamic range controller can be used in the ADC or DAC paths for maintaining a constant signal level, maximizing loudness and protecting speakers against overloading and clipping. A smart digital microphone interface provides power regulation, a low jitter clock output and decimation filters for up to four digital microphones. A MIC activity detect with interrupt is available. Active ground loop noise rejection and DC offset correction help prevent pop noise and suppress ground noise on the headphone outputs. Features Hi-fi 24-bit 4-channel DAC and 2-channel ADC 100 dB SNR during DAC playback (‘A’ weighted) Smart MIC interface Power, clocking and data input for up to four digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep 2W stereo (2 x 2W) class D/AB speaker driver Capless Class W headphone drivers Integrated charge pump 5.3 mW total power for DAC playback to headphones 4 line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 6-channel parametric EQ Programmable dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 72-ball W-CSP package (4.511 x 4.023 x 0.7mm)
Datasheet
Description
The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multi-channel digital mixing combined with powerful analog mixing to support a wide range of different architectures and use cases. A fully programmable parametric EQ provides speaker compensation and a dynamic range controller can be used in the ADC or DAC paths for maintaining a constant signal level, maximizing loudness and protecting speakers against overloading and clipping. A smart digital microphone interface provides power regulation, a low jitter clock output and decimation filters for up to four digital microphones. A MIC activity detect with interrupt is available. Active ground loop noise rejection and DC offset correction help prevent pop noise and suppress ground noise on the headphone outputs. Features Hi-fi 24-bit 4-channel DAC and 2-channel ADC 100 dB SNR during DAC playback (‘A’ weighted) Smart MIC interface Power, clocking and data input for up to four digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep 2W stereo (2 x 2W) class D/AB speaker driver Capless Class W headphone drivers Integrated charge pump 5.3 mW total power for DAC playback to headphones 4 line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 6-channel parametric EQ Programmable dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 72-ball W-CSP package (4.511 x 4.023 x 0.7mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-channel Codec with Three Digital Audio Interfaces - WM8994 - Cirrus Logic, Inc.
Austin, TX, USA
Multi-channel Codec with Three Digital Audio Interfaces
WM8994
Multi-channel Codec with Three Digital Audio Interfaces WM8994
The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multi-channel digital mixing combined with powerful analog mixing to support a wide range of different architectures and use cases. A fully programmable parametric EQ provides speaker compensation and a dynamic range controller can be used in the ADC or DAC paths for maintaining a constant signal level, maximizing loudness and protecting speakers against overloading and clipping. A smart digital microphone interface provides power regulation, a low jitter clock output and decimation filters for up to four digital microphones. A MIC activity detect with interrupt is available. Active ground loop noise rejection and DC offset correction help prevent pop noise and suppress ground noise on the headphone outputs. Features Hi-fi 24-bit 4-channel DAC and 2-channel ADC 100 dB SNR during DAC playback (‘A’ weighted) Smart MIC interface Power, clocking and data input for up to four digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep 2W stereo (2 x 2W) class D/AB speaker driver Capless Class W headphone drivers Integrated charge pump 5.3 mW total power for DAC playback to headphones 4 line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 6-channel parametric EQ Programmable dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 72-ball W-CSP package (4.511 x 4.023 x 0.7mm)

The WM8994 is a highly integrated, ultra low power hi-fi codec with an integrated stereo Class D and AB speaker driver, and a Class W headphone driver to minimize power consumption during audio playback. The device requires only Vbatt and a 1.8V supply, generating all other internal supply rails from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multi-channel digital mixing combined with powerful analog mixing to support a wide range of different architectures and use cases. A fully programmable parametric EQ provides speaker compensation and a dynamic range controller can be used in the ADC or DAC paths for maintaining a constant signal level, maximizing loudness and protecting speakers against overloading and clipping. A smart digital microphone interface provides power regulation, a low jitter clock output and decimation filters for up to four digital microphones. A MIC activity detect with interrupt is available. Active ground loop noise rejection and DC offset correction help prevent pop noise and suppress ground noise on the headphone outputs.

Features

  • Hi-fi 24-bit 4-channel DAC and 2-channel ADC
  • 100 dB SNR during DAC playback (‘A’ weighted)
  • Smart MIC interface
    • Power, clocking and data input for up to four digital MICs
    • High performance analog MIC interface
    • MIC activity detect & interrupt allows processor to sleep
  • 2W stereo (2 x 2W) class D/AB speaker driver
  • Capless Class W headphone drivers
    • Integrated charge pump
    • 5.3 mW total power for DAC playback to headphones
  • 4 line outputs (single-ended or differential)
  • BTL earpiece driver
  • Digital audio interfaces for multi-processor architecture
    • Asynchronous stereo duplex sample rate conversion
    • Powerful mixing and digital loopback functions
  • ReTune™ Mobile 5-band, 6-channel parametric EQ
  • Programmable dynamic range controller
  • Dual FLL provides all necessary clocks
    • Self-clocking modes allow processor to sleep
    • All standard sample rates from 8 kHz to 96 kHz
  • Active noise reduction circuits
    • DC offset correction removes pops and clicks
    • Ground loop noise cancelation
  • Integrated LDO regulators
  • 72-ball W-CSP package (4.511 x 4.023 x 0.7mm)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8994
Product Name Multi-channel Codec with Three Digital Audio Interfaces
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details
Microcontrollers - 3140 390 61411 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Interface - CODECs - D2911A1 - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details