Cirrus Logic, Inc. Codec with Stereo Speaker Drivers and Class W Headphone Driver WM8993

Description
The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a dramatic reduction in playback power. Active ground loop noise rejection and DC offset correction help prevent pop noise and ground noise from degrading headphone output quality. A highly flexible input configuration supports multiple microphone or line inputs (mono or stereo, single-ended or differential). A fully differential internal architecture, active ground noise rejection and on-chip RF filtering ensure a very high degree of noise immunity. ReTune™ Mobile provides powerful parametric equalization for optimizing speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 100 dB SNR during DAC playback (‘A’ weighted) Low power, low noise MIC interface 2W mono / 1W stereo Class D or AB speaker driver 1W/channel into 8ω BTL speaker at <1% THD ReTune™ Mobile parametric equalizer Dynamic range compressor Low power Class W headphone drivers Integrated charge pump 5mW total power for DAC playback to headphones Digital audio interface All standard data formats and 4-channel TDM supported All standard sample rates from 8kHz to 48kHz Low power FLL Provides all necessary internal clocks 32kHz to 27MHz input frequency Self-clocking mode for Class D and charge pump 2 line outputs (single-ended stereo or differential mono) Dedicated earpiece driver “Direct voice” paths to outputs Low noise paths bypass all internal mixers Low power consumption Active noise reduction DC offset correction removes pops and clicks Ground loop noise cancelation 48-ball W-CSP package (3.64x3.54x0.7mm,0.5 mm pitch)
Datasheet
Description
The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a dramatic reduction in playback power. Active ground loop noise rejection and DC offset correction help prevent pop noise and ground noise from degrading headphone output quality. A highly flexible input configuration supports multiple microphone or line inputs (mono or stereo, single-ended or differential). A fully differential internal architecture, active ground noise rejection and on-chip RF filtering ensure a very high degree of noise immunity. ReTune™ Mobile provides powerful parametric equalization for optimizing speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 100 dB SNR during DAC playback (‘A’ weighted) Low power, low noise MIC interface 2W mono / 1W stereo Class D or AB speaker driver 1W/channel into 8ω BTL speaker at <1% THD ReTune™ Mobile parametric equalizer Dynamic range compressor Low power Class W headphone drivers Integrated charge pump 5mW total power for DAC playback to headphones Digital audio interface All standard data formats and 4-channel TDM supported All standard sample rates from 8kHz to 48kHz Low power FLL Provides all necessary internal clocks 32kHz to 27MHz input frequency Self-clocking mode for Class D and charge pump 2 line outputs (single-ended stereo or differential mono) Dedicated earpiece driver “Direct voice” paths to outputs Low noise paths bypass all internal mixers Low power consumption Active noise reduction DC offset correction removes pops and clicks Ground loop noise cancelation 48-ball W-CSP package (3.64x3.54x0.7mm,0.5 mm pitch)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Codec with Stereo Speaker Drivers and Class W Headphone Driver - WM8993 - Cirrus Logic, Inc.
Austin, TX, USA
Codec with Stereo Speaker Drivers and Class W Headphone Driver
WM8993
Codec with Stereo Speaker Drivers and Class W Headphone Driver WM8993
The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a dramatic reduction in playback power. Active ground loop noise rejection and DC offset correction help prevent pop noise and ground noise from degrading headphone output quality. A highly flexible input configuration supports multiple microphone or line inputs (mono or stereo, single-ended or differential). A fully differential internal architecture, active ground noise rejection and on-chip RF filtering ensure a very high degree of noise immunity. ReTune™ Mobile provides powerful parametric equalization for optimizing speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 100 dB SNR during DAC playback (‘A’ weighted) Low power, low noise MIC interface 2W mono / 1W stereo Class D or AB speaker driver 1W/channel into 8ω BTL speaker at <1% THD ReTune™ Mobile parametric equalizer Dynamic range compressor Low power Class W headphone drivers Integrated charge pump 5mW total power for DAC playback to headphones Digital audio interface All standard data formats and 4-channel TDM supported All standard sample rates from 8kHz to 48kHz Low power FLL Provides all necessary internal clocks 32kHz to 27MHz input frequency Self-clocking mode for Class D and charge pump 2 line outputs (single-ended stereo or differential mono) Dedicated earpiece driver “Direct voice” paths to outputs Low noise paths bypass all internal mixers Low power consumption Active noise reduction DC offset correction removes pops and clicks Ground loop noise cancelation 48-ball W-CSP package (3.64x3.54x0.7mm,0.5 mm pitch)

The WM8993 is a highly integrated, ultra low power hi-fi codec with a stereo 1 W per channel speaker driver that can operate in Class D or AB mode. Low leakage and high PSRR enable direct battery connection for the speaker supply and a Class W headphone drivers are ground referenced and provide a dramatic reduction in playback power. Active ground loop noise rejection and DC offset correction help prevent pop noise and ground noise from degrading headphone output quality. A highly flexible input configuration supports multiple microphone or line inputs (mono or stereo, single-ended or differential). A fully differential internal architecture, active ground noise rejection and on-chip RF filtering ensure a very high degree of noise immunity. ReTune™ Mobile provides powerful parametric equalization for optimizing speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop.

Features

  • 100 dB SNR during DAC playback (‘A’ weighted)
  • Low power, low noise MIC interface
  • 2W mono / 1W stereo Class D or AB speaker driver
    • 1W/channel into 8Ω BTL speaker at <1% THD
  • ReTune™ Mobile parametric equalizer
  • Dynamic range compressor
  • Low power Class W headphone drivers
    • Integrated charge pump
    • 5mW total power for DAC playback to headphones
  • Digital audio interface
    • All standard data formats and 4-channel TDM supported
    • All standard sample rates from 8kHz to 48kHz
  • Low power FLL
    • Provides all necessary internal clocks
    • 32kHz to 27MHz input frequency
    • Self-clocking mode for Class D and charge pump
  • 2 line outputs (single-ended stereo or differential mono)
  • Dedicated earpiece driver
  • “Direct voice” paths to outputs
    • Low noise paths bypass all internal mixers
    • Low power consumption
  • Active noise reduction
    • DC offset correction removes pops and clicks
    • Ground loop noise cancelation
  • 48-ball W-CSP package (3.64x3.54x0.7mm,0.5mm pitch)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8993
Product Name Codec with Stereo Speaker Drivers and Class W Headphone Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 2291765 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
View Details
Interface - CODECs - TLV320AIC3106IGQER - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details