Cirrus Logic, Inc. Low-Power Interface Transceiver IC WM8994ECS

Description
Audio CODECs HiFi CODEC, MOBILE LOW POWER Product overview: WM8994ECS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8994ECS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio CODECs HiFi CODEC, MOBILE LOW POWER Product overview: WM8994ECS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8994ECS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Interface Transceiver IC - 716-WM8994ECS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
716-WM8994ECS
Low-Power Interface Transceiver IC 716-WM8994ECS
Audio CODECs HiFi CODEC, MOBILE LOW POWER Product overview: WM8994ECS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8994ECS can be used for catalog matching and distributor lookup.

Audio CODECs HiFi CODEC, MOBILE LOW POWER Product overview: WM8994ECS from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8994ECS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - WM8994ECS - 402778-WM8994ECS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8994ECS
402778-WM8994ECS
Interface - Interface - CODECs - WM8994ECS 402778-WM8994ECS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402778-WM8994ECS Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S, PCM Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 72-W-CSP (4.5x4.3) Analog Supply Voltage: 1.71 V to 2 V Digital Supply Voltage: 1.62 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 402778-WM8994ECS
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2S, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 72-W-CSP (4.5x4.3)
Analog Supply Voltage: 1.71 V to 2 V
Digital Supply Voltage: 1.62 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-WM8994ECS 402778-WM8994ECS
Product Name Low-Power Interface Transceiver IC Interface - Interface - CODECs - WM8994ECS
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - AT8992M-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
4 suppliers