Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1118001-WM8998ECS/R
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: SLIMbus
Number of ADCs / DACs: 3 / 7
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 96 / 122
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 117-W-CSP (5.3x4.1)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Audio Interface SLIMbus 117-WCSP (5.35x4.09)
Consumer Circuit, PBGA117, 5.348 X 4.088 MM, 0.574 MM HEIGHT, 0.40 MM PITCH, LEAD FREE, MO211-C, WCSP-117 Product overview: WM8998ECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8998ECS/R can be used for catalog matching and distributor lookup.
IC CODEC AUD HUB HI-FI 117WCSP
IC CODEC AUD HUB HI-FI 117WCSP
Interface - CODECs HD Audio Hub Slimbus 24-Bit Hi-Fi
Audio Interface SLIMbus 117-WCSP (5.35x4.09)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1118001-WM8998ECS/R | WM8998ECS/RTR-ND | 716-WM8998ECS/R | WM8998ECS/R | WM8998ECS/R | WM8998ECS/R | WM8998ECS/R |
| Product Name | Interface - Interface - CODECs - WM8998ECS/R | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Audio | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 117-W-CSP (5.3x4.1) | 117-UFBGA, WLCSP | 117-UFBGA, WLCSP | BGA; CSP; 117-UFBGA, WLCSP | |||
| Pins | 117 # |