Interface - CODECs Stereo CODEC Product overview: XWM8734EDS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-XWM8734EDS/RV can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 800202-XWM8734EDS/RV
Packaging: Reel package
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Interface - CODECs Stereo CODEC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-XWM8734EDS/RV | 800202-XWM8734EDS/RV | XWM8734EDS/RV |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - XWM8734EDS/RV | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface |