Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799329-WM8758CBGEFL/
Packaging: Tray
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92.5 / 100
Family Name: WM8758
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): TLVAIC3105IRHBRG4; TLVAIC3105IRHBTG4;
Introduction Date: April 04, 2011
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PCM Codec, A/MU-Law, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VHHD-5, QFN-32 Product overview: WM8758CBGEFL/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8758CBGEFL/V can be used for catalog matching and distributor lookup.
IC CODEC STEREO HQ LP 32QFN
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Interface - CODECs Stereo CODEC plus PCM CODEC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 799329-WM8758CBGEFL/V | 716-WM8758CBGEFL/V | WM8758CBGEFL/V | WM8758CBGEFL/V | WM8758CBGEFL/V | WM8758CBGEFL/V |
| Product Name | Interface - Interface - CODECs - WM8758CBGEFL/V | QFN Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | Stereo Audio | |
| Supply Voltage | Other; 2.5 V ~ 3.6 V | Other; 2.5V ~ 3.6V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |