Cirrus Logic, Inc. Codec with Touchpanel Controller WM9715

Description
The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in the system. Additionally, phone input and output pins are provided for seamless integration with wireless communication devices. The WM9715 also offers up to four auxiliary ADC inputs for analog measurements such as temperature or light. To monitor the battery voltage in portable systems, the WM9715 has two uncommitted comparator inputs. All device functions are accessed and controlled through a single AC-Link interface compatible with the AC’97 standard (rev 2.2). Additionally, the WM9715 can generate interrupts to indicate pen down, pen up, availability of touchpanel data, low battery, and dead battery. The WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 90 dB, THD –86 dB ADC SNR 88 dB, THD –88 dB Variable Rate Audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono speaker driver Stereo, mono or differential microphone input Automatic Level Control (ALC) Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ±3 LSBs (<0.5 pixels) X, Y and touch-pressure (Z) measurement Pen-down detection supported in sleep mode 2 comparator inputs for battery monitoring Up to 4 auxiliary ADC inputs 1.8V to 3.6V supplies 7x7mm QFN
Datasheet
Description
The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in the system. Additionally, phone input and output pins are provided for seamless integration with wireless communication devices. The WM9715 also offers up to four auxiliary ADC inputs for analog measurements such as temperature or light. To monitor the battery voltage in portable systems, the WM9715 has two uncommitted comparator inputs. All device functions are accessed and controlled through a single AC-Link interface compatible with the AC’97 standard (rev 2.2). Additionally, the WM9715 can generate interrupts to indicate pen down, pen up, availability of touchpanel data, low battery, and dead battery. The WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 90 dB, THD –86 dB ADC SNR 88 dB, THD –88 dB Variable Rate Audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono speaker driver Stereo, mono or differential microphone input Automatic Level Control (ALC) Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ±3 LSBs (<0.5 pixels) X, Y and touch-pressure (Z) measurement Pen-down detection supported in sleep mode 2 comparator inputs for battery monitoring Up to 4 auxiliary ADC inputs 1.8V to 3.6V supplies 7x7mm QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Codec with Touchpanel Controller - WM9715 - Cirrus Logic, Inc.
Austin, TX, USA
Codec with Touchpanel Controller
WM9715
Codec with Touchpanel Controller WM9715
The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in the system. Additionally, phone input and output pins are provided for seamless integration with wireless communication devices. The WM9715 also offers up to four auxiliary ADC inputs for analog measurements such as temperature or light. To monitor the battery voltage in portable systems, the WM9715 has two uncommitted comparator inputs. All device functions are accessed and controlled through a single AC-Link interface compatible with the AC’97 standard (rev 2.2). Additionally, the WM9715 can generate interrupts to indicate pen down, pen up, availability of touchpanel data, low battery, and dead battery. The WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems. Features AC’97 Rev 2.2 compatible stereo codec DAC SNR 90 dB, THD –86 dB ADC SNR 88 dB, THD –88 dB Variable Rate Audio, supports all WinCE sample rates Tone control, bass boost and 3D enhancement On-chip 45mW headphone driver On-chip 400mW mono speaker driver Stereo, mono or differential microphone input Automatic Level Control (ALC) Auxiliary mono DAC (ring tone or DC level generation) Seamless interface to wireless chipset Resistive touchpanel interface Supports 4-wire and 5-wire panels 12-bit resolution, INL ±3 LSBs (<0.5 pixels) X, Y and touch-pressure (Z) measurement Pen-down detection supported in sleep mode 2 comparator inputs for battery monitoring Up to 4 auxiliary ADC inputs 1.8V to 3.6V supplies 7x7mm QFN

The WM9715 is a highly integrated input / output device designed for mobile computing and communications. The device can connect directly to a 4-wire or 5-wire touchpanel, mono or stereo microphones, stereo headphones and a mono speaker, reducing total component count in the system. Additionally, phone input and output pins are provided for seamless integration with wireless communication devices. The WM9715 also offers up to four auxiliary ADC inputs for analog measurements such as temperature or light. To monitor the battery voltage in portable systems, the WM9715 has two uncommitted comparator inputs. All device functions are accessed and controlled through a single AC-Link interface compatible with the AC’97 standard (rev 2.2). Additionally, the WM9715 can generate interrupts to indicate pen down, pen up, availability of touchpanel data, low battery, and dead battery. The WM9715 operates at supply voltages from 1.8 to 3.6 Volts. Each section of the chip can be powered down under software control to save power. The device is available in a small leadless 7x7mm QFN package, ideal for use in hand-held portable systems.

Features

  • AC’97 Rev 2.2 compatible stereo codec
    • DAC SNR 90 dB, THD –86 dB
    • ADC SNR 88 dB, THD –88 dB
    • Variable Rate Audio, supports all WinCE sample rates
    • Tone control, bass boost and 3D enhancement
  • On-chip 45mW headphone driver
  • On-chip 400mW mono speaker driver
  • Stereo, mono or differential microphone input
    • Automatic Level Control (ALC)
  • Auxiliary mono DAC (ring tone or DC level generation)
  • Seamless interface to wireless chipset
  • Resistive touchpanel interface
    • Supports 4-wire and 5-wire panels
    • 12-bit resolution, INL ±3 LSBs (<0.5 pixels)
    • X, Y and touch-pressure (Z) measurement
    • Pen-down detection supported in sleep mode
  • 2 comparator inputs for battery monitoring
  • Up to 4 auxiliary ADC inputs
  • 1.8V to 3.6V supplies
  • 7x7mm QFN
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM9715
Product Name Codec with Touchpanel Controller
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1216-8
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Hex unbuffered inverter - 74AHCU04PW/G400J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers