Cirrus Logic, Inc. 98/95 dB Stereo Codec with Speaker Driver WM8983

Description
The WM8983 is a low power stereo codec featuring highly flexible analog mixing functions to enable new applications and combining hi-fi quality audio with voice communication. This IC integrates pre-amps for stereo differential mics, and includes drivers for speaker, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required. Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The WM8983 digital audio interface can operate in master or slave mode, while an integrated PLL supports flexible clocking schemes. A-law and μ-law companding are fully supported. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48 kHz) ADC SNR 95 dB, THD -84 dB (‘A’ weighted @ 48 kHz) Speaker driver (1W into 8W BTL with 5V supply) SNR 90 dB PSRR 80 dB Headphone driver with ‘capless’ option 40mW/channel output power into 16W / 3.3V AVDD2 Pop and click suppression Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Highly flexible mixing functions 5-band equaliser (ADC or DAC path) ADC programmable high pass filter (wind noise reduction) ADC programmable IIR notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8 MHz-50 MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 2.5V to 5.5V speaker supplies 5x5mm 32-lead QFN package
Datasheet
Description
The WM8983 is a low power stereo codec featuring highly flexible analog mixing functions to enable new applications and combining hi-fi quality audio with voice communication. This IC integrates pre-amps for stereo differential mics, and includes drivers for speaker, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required. Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The WM8983 digital audio interface can operate in master or slave mode, while an integrated PLL supports flexible clocking schemes. A-law and μ-law companding are fully supported. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48 kHz) ADC SNR 95 dB, THD -84 dB (‘A’ weighted @ 48 kHz) Speaker driver (1W into 8W BTL with 5V supply) SNR 90 dB PSRR 80 dB Headphone driver with ‘capless’ option 40mW/channel output power into 16W / 3.3V AVDD2 Pop and click suppression Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Highly flexible mixing functions 5-band equaliser (ADC or DAC path) ADC programmable high pass filter (wind noise reduction) ADC programmable IIR notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8 MHz-50 MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 2.5V to 5.5V speaker supplies 5x5mm 32-lead QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98/95 dB Stereo Codec with Speaker Driver - WM8983 - Cirrus Logic, Inc.
Austin, TX, USA
98/95 dB Stereo Codec with Speaker Driver
WM8983
98/95 dB Stereo Codec with Speaker Driver WM8983
The WM8983 is a low power stereo codec featuring highly flexible analog mixing functions to enable new applications and combining hi-fi quality audio with voice communication. This IC integrates pre-amps for stereo differential mics, and includes drivers for speaker, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required. Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The WM8983 digital audio interface can operate in master or slave mode, while an integrated PLL supports flexible clocking schemes. A-law and μ-law companding are fully supported. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48 kHz) ADC SNR 95 dB, THD -84 dB (‘A’ weighted @ 48 kHz) Speaker driver (1W into 8W BTL with 5V supply) SNR 90 dB PSRR 80 dB Headphone driver with ‘capless’ option 40mW/channel output power into 16W / 3.3V AVDD2 Pop and click suppression Mic Preamps: Stereo differential or mono microphone interfaces Programmable preamp gain Pseudo-differential inputs with common mode rejection Programmable ALC / noise gate in ADC path Low-noise bias supplied for electret microphones Other Features: Enhanced 3-D function for improved stereo separation Highly flexible mixing functions 5-band equaliser (ADC or DAC path) ADC programmable high pass filter (wind noise reduction) ADC programmable IIR notch filter Aux inputs for stereo analog input signals or ‘beep’ PLL supporting various clocks between 8 MHz-50 MHz Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48 2.5V to 3.6V analog supplies 1.71V to 3.6V digital supplies 2.5V to 5.5V speaker supplies 5x5mm 32-lead QFN package

The WM8983 is a low power stereo codec featuring highly flexible analog mixing functions to enable new applications and combining hi-fi quality audio with voice communication. This IC integrates pre-amps for stereo differential mics, and includes drivers for speaker, headphone and differential or stereo line output. External component requirements are reduced as no separate microphone or headphone amplifiers are required. Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. A programmable high pass filter in the ADC path is provided for wind noise reduction and an IIR with programmable coefficients can be used as a notch filter to suppress fixed-frequency noise. The WM8983 digital audio interface can operate in master or slave mode, while an integrated PLL supports flexible clocking schemes. A-law and μ-law companding are fully supported.

Features

Stereo Codec:

  • DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48 kHz)
  • ADC SNR 95 dB, THD -84 dB (‘A’ weighted @ 48 kHz)
  • Speaker driver (1W into 8W BTL with 5V supply)
    • SNR 90 dB
    • PSRR 80 dB
  • Headphone driver with ‘capless’ option
  • 40mW/channel output power into 16W / 3.3V AVDD2
  • Pop and click suppression

Mic Preamps:

  • Stereo differential or mono microphone interfaces
  • Programmable preamp gain
  • Pseudo-differential inputs with common mode rejection
  • Programmable ALC / noise gate in ADC path
  • Low-noise bias supplied for electret microphones

Other Features:

  • Enhanced 3-D function for improved stereo separation
  • Highly flexible mixing functions
  • 5-band equaliser (ADC or DAC path)
  • ADC programmable high pass filter (wind noise reduction)
  • ADC programmable IIR notch filter
  • Aux inputs for stereo analog input signals or ‘beep’
  • PLL supporting various clocks between 8 MHz-50 MHz
  • Sample rates supported (kHz): 8, 11.025, 16, 12, 16, 22.05, 24, 32, 44.1, 48
  • 2.5V to 3.6V analog supplies
  • 1.71V to 3.6V digital supplies
  • 2.5V to 5.5V speaker supplies
  • 5x5mm 32-lead QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8983
Product Name 98/95 dB Stereo Codec with Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - 74ABT245D,623 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT163
View Details
2 suppliers