Cirrus Logic, Inc. Interface Transceiver IC WM8941ECS/RV

Description
Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941ECS/RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941ECS/RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-WM8941ECS/RV
Interface Transceiver IC 716-WM8941ECS/RV
Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941ECS/RV can be used for catalog matching and distributor lookup.

Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941ECS/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941ECS/RV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - WM8941ECS/RV - 402709-WM8941ECS/RV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8941ECS/RV
402709-WM8941ECS/RV
Interface - Interface - CODECs - WM8941ECS/RV 402709-WM8941ECS/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 402709-WM8941ECS/RV Type: Audio, Video Buffer Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 402709-WM8941ECS/RV
Type: Audio, Video Buffer
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 98
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface - CODECs - WM8941ECS/RV - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8941ECS/RV
Interface - CODECs WM8941ECS/RV
IC CODEC MONO SPKR DRIVER

IC CODEC MONO SPKR DRIVER

Supplier's Site Datasheet
CODECS - WM8941ECS/RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, Video Buffer Interface 24 b

Audio, Video Buffer Interface 24 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-WM8941ECS/RV 402709-WM8941ECS/RV WM8941ECS/RV WM8941ECS/RV
Product Name Interface Transceiver IC Interface - Interface - CODECs - WM8941ECS/RV Interface - CODECs CODECS
Device Type Transceiver Buffer Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Octal buffer/line driver; 3-state - 74AHCT541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details