Cirrus Logic, Inc. Ultra Low Power Portable Codec with Speaker and Headphone Drivers WM8963

Description
The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. Features DAC SNR 98dB (‘A’ weighted), THD -84 dB at 48 kHz, 1.8 V ADC SNR 94dB (‘A’ weighted), THD -85 dB at 48 kHz, 1.8 V Stereo Class D speaker driver 2 W per channel into 4 W BTL speakers 2 W mono mode (for improved THD) Flexible internal switching clock Class W ultra-low power headphone driver Up to 31 mW per channel output power at 1% THD+N Support for 2 stereo headphone outputs Ground Referenced Low offset (+/- 1.4 mV) Pop and click suppression Microphone Interface Four stereo, single-ended analogue inputs Digital microphone interface Integrated low noise MICBIAS Integrated LDO to generate MICVDD supply Programmable ALC / Limiter and Noise Gate Programmable Audio Enhancement DSP with Presets Virtual Surround Sound ReTune™ frequency linearisation Multi-Band Compression (MBC) Fixed Audio Processing DSP LPF/HPF 3D stereo widening 5-band Parametric EQ Dynamic range controller Beep generator Integrated FLL for flexible audio system clocking External clock outputs from FLL Low power consumption 5.0m W headphone playback 6.1m W analogue record mode 1.8 V analogue & digital I/O supplies 1.2 V digital core supply, for low power operation. 1.7 V (min) required for full range of clocking ratios 5.5 V (max) speaker supply for high power output 2-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz 3.6 x 3.9 mm WLCSP 49 pin
Datasheet
Description
The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. Features DAC SNR 98dB (‘A’ weighted), THD -84 dB at 48 kHz, 1.8 V ADC SNR 94dB (‘A’ weighted), THD -85 dB at 48 kHz, 1.8 V Stereo Class D speaker driver 2 W per channel into 4 W BTL speakers 2 W mono mode (for improved THD) Flexible internal switching clock Class W ultra-low power headphone driver Up to 31 mW per channel output power at 1% THD+N Support for 2 stereo headphone outputs Ground Referenced Low offset (+/- 1.4 mV) Pop and click suppression Microphone Interface Four stereo, single-ended analogue inputs Digital microphone interface Integrated low noise MICBIAS Integrated LDO to generate MICVDD supply Programmable ALC / Limiter and Noise Gate Programmable Audio Enhancement DSP with Presets Virtual Surround Sound ReTune™ frequency linearisation Multi-Band Compression (MBC) Fixed Audio Processing DSP LPF/HPF 3D stereo widening 5-band Parametric EQ Dynamic range controller Beep generator Integrated FLL for flexible audio system clocking External clock outputs from FLL Low power consumption 5.0m W headphone playback 6.1m W analogue record mode 1.8 V analogue & digital I/O supplies 1.2 V digital core supply, for low power operation. 1.7 V (min) required for full range of clocking ratios 5.5 V (max) speaker supply for high power output 2-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz 3.6 x 3.9 mm WLCSP 49 pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power Portable Codec with Speaker and Headphone Drivers - WM8963 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power Portable Codec with Speaker and Headphone Drivers
WM8963
Ultra Low Power Portable Codec with Speaker and Headphone Drivers WM8963
The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. Features DAC SNR 98dB (‘A’ weighted), THD -84 dB at 48 kHz, 1.8 V ADC SNR 94dB (‘A’ weighted), THD -85 dB at 48 kHz, 1.8 V Stereo Class D speaker driver 2 W per channel into 4 W BTL speakers 2 W mono mode (for improved THD) Flexible internal switching clock Class W ultra-low power headphone driver Up to 31 mW per channel output power at 1% THD+N Support for 2 stereo headphone outputs Ground Referenced Low offset (+/- 1.4 mV) Pop and click suppression Microphone Interface Four stereo, single-ended analogue inputs Digital microphone interface Integrated low noise MICBIAS Integrated LDO to generate MICVDD supply Programmable ALC / Limiter and Noise Gate Programmable Audio Enhancement DSP with Presets Virtual Surround Sound ReTune™ frequency linearisation Multi-Band Compression (MBC) Fixed Audio Processing DSP LPF/HPF 3D stereo widening 5-band Parametric EQ Dynamic range controller Beep generator Integrated FLL for flexible audio system clocking External clock outputs from FLL Low power consumption 5.0m W headphone playback 6.1m W analogue record mode 1.8 V analogue & digital I/O supplies 1.2 V digital core supply, for low power operation. 1.7 V (min) required for full range of clocking ratios 5.5 V (max) speaker supply for high power output 2-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz 3.6 x 3.9 mm WLCSP 49 pin

The ultra low power WM8963 stereo codec features a programmable audio enhanced DSP, 2 watt per channel speaker drivers and Class W headphone drivers. An integrated charge pump provides a ground referenced output that eliminates the need for DC-blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback.

Features

  • DAC SNR 98dB (‘A’ weighted), THD -84 dB at 48 kHz, 1.8 V
  • ADC SNR 94dB (‘A’ weighted), THD -85 dB at 48 kHz, 1.8 V
  • Stereo Class D speaker driver
    • 2 W per channel into 4 W BTL speakers
    • 2 W mono mode (for improved THD)
    • Flexible internal switching clock
  • Class W ultra-low power headphone driver
    • Up to 31 mW per channel output power at 1% THD+N
    • Support for 2 stereo headphone outputs
    • Ground Referenced
    • Low offset (+/- 1.4 mV)
    • Pop and click suppression
  • Microphone Interface
    • Four stereo, single-ended analogue inputs
    • Digital microphone interface
    • Integrated low noise MICBIAS
    • Integrated LDO to generate MICVDD supply
    • Programmable ALC / Limiter and Noise Gate
  • Programmable Audio Enhancement DSP with Presets
    • Virtual Surround Sound
    • ReTune™ frequency linearisation
    • Multi-Band Compression (MBC)
  • Fixed Audio Processing DSP
    • LPF/HPF
    • 3D stereo widening
    • 5-band Parametric EQ
    • Dynamic range controller
    • Beep generator
  • Integrated FLL for flexible audio system clocking

External clock outputs from FLL

  • Low power consumption
    • 5.0m W headphone playback
    • 6.1m W analogue record mode
    • 1.8 V analogue & digital I/O supplies
    • 1.2 V digital core supply, for low power operation. 1.7 V (min) required for full range of clocking ratios
    • 5.5 V (max) speaker supply for high power output
  • 2-wire I²C and 3- or 4-wire SPI serial control interface
  • Standard sample rates from 8 kHz to 96 kHz
  • 3.6 x 3.9 mm WLCSP 49 pin
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8963
Product Name Ultra Low Power Portable Codec with Speaker and Headphone Drivers
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038237-34P3410DCA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCT541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers