Cirrus Logic, Inc. Multi-channel HDA Codec with S/PDIF Transceiver WM8850

Description
The WM8850 is a high performance multi-channel audio code designed for high performance PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision 1.0, allowing seamless integration with industry-standard HDA controllers. The WM8850 has three high performance stereo DACs to enable six channels of high definition audio, ideal for 5.1 channel applications. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on audio quality. Line outputs provide a high-quality differential connection to speaker amplifiers, enabling common mode noise rejection when these traces are routed across a PCB. The WM8850 also has two high performance stereo ADCs to provide hi-fi quality analog line-in and microphone input digitization. A low noise microphone bias with programmable output voltage is provided. Additionally, the codec contains a digital microphone interface capable of supporting up to four independent digital microphones. One differential stereo input is provided for line level signals, while one pseudo-differential stereo input with integrated microphone preamplifier is provided. The WM8850 also contains a S/PDIF transceiver which is fully compatible with IEC-60958-3. The S/PDIF receive and transmit paths each contain a sample rate converter (SRC) to enable asynchronous sample rate conversion between the S/PDIF receive/transmit and HDA interface clock domains. An additional S/PDIF transmitter is provided to allow direct output of a stereo stream from the HDA interface. The WM8850 is supplied in a small 48-pin QFN package. Features Multi-channel high definition audio codec Fully compatible with Intel High Definition Audio Revision 1.0 6-Channel DAC, 4-channel ADC DAC sampling frequency 8 kHz - 192 kHz ADC sampling frequency 8 kHz - 96 kHz DAC Performance: SNR 108 dB (‘A’ weighted) SNR 105 dB (non weighted) THD -96 dB (at 0 dBFS) ADC Performance: SNR 105 dB (‘A’ weighted) SNR 102 dB (non weighted) THD -95 dB (at -1 dBFS) Ground-referenced stereo headphone driver Differential line inputs/outputs Stereo microphone interface with integrated pre-amp Multi-channel digital microphone interface IEC-60958-3 compatible S/PDIF transceiver Additional IEC-60958-3 compatible S/PDIF transmitter Jack detect and load impedance sensing Beep generator GPIO functionality IEEE-754 Single precision 32-bit floating point support Power supplies Digital core: 1.62V – 1.98V Digital buffer: 2.97V – 3.63V Analog: 4.5V – 5.5V Charge pump: 4.5V – 5.5V 48-pin 7mm x 7mm QFN package
Datasheet
Description
The WM8850 is a high performance multi-channel audio code designed for high performance PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision 1.0, allowing seamless integration with industry-standard HDA controllers. The WM8850 has three high performance stereo DACs to enable six channels of high definition audio, ideal for 5.1 channel applications. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on audio quality. Line outputs provide a high-quality differential connection to speaker amplifiers, enabling common mode noise rejection when these traces are routed across a PCB. The WM8850 also has two high performance stereo ADCs to provide hi-fi quality analog line-in and microphone input digitization. A low noise microphone bias with programmable output voltage is provided. Additionally, the codec contains a digital microphone interface capable of supporting up to four independent digital microphones. One differential stereo input is provided for line level signals, while one pseudo-differential stereo input with integrated microphone preamplifier is provided. The WM8850 also contains a S/PDIF transceiver which is fully compatible with IEC-60958-3. The S/PDIF receive and transmit paths each contain a sample rate converter (SRC) to enable asynchronous sample rate conversion between the S/PDIF receive/transmit and HDA interface clock domains. An additional S/PDIF transmitter is provided to allow direct output of a stereo stream from the HDA interface. The WM8850 is supplied in a small 48-pin QFN package. Features Multi-channel high definition audio codec Fully compatible with Intel High Definition Audio Revision 1.0 6-Channel DAC, 4-channel ADC DAC sampling frequency 8 kHz - 192 kHz ADC sampling frequency 8 kHz - 96 kHz DAC Performance: SNR 108 dB (‘A’ weighted) SNR 105 dB (non weighted) THD -96 dB (at 0 dBFS) ADC Performance: SNR 105 dB (‘A’ weighted) SNR 102 dB (non weighted) THD -95 dB (at -1 dBFS) Ground-referenced stereo headphone driver Differential line inputs/outputs Stereo microphone interface with integrated pre-amp Multi-channel digital microphone interface IEC-60958-3 compatible S/PDIF transceiver Additional IEC-60958-3 compatible S/PDIF transmitter Jack detect and load impedance sensing Beep generator GPIO functionality IEEE-754 Single precision 32-bit floating point support Power supplies Digital core: 1.62V – 1.98V Digital buffer: 2.97V – 3.63V Analog: 4.5V – 5.5V Charge pump: 4.5V – 5.5V 48-pin 7mm x 7mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-channel HDA Codec with S/PDIF Transceiver - WM8850 - Cirrus Logic, Inc.
Austin, TX, USA
Multi-channel HDA Codec with S/PDIF Transceiver
WM8850
Multi-channel HDA Codec with S/PDIF Transceiver WM8850
The WM8850 is a high performance multi-channel audio code designed for high performance PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision 1.0, allowing seamless integration with industry-standard HDA controllers. The WM8850 has three high performance stereo DACs to enable six channels of high definition audio, ideal for 5.1 channel applications. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on audio quality. Line outputs provide a high-quality differential connection to speaker amplifiers, enabling common mode noise rejection when these traces are routed across a PCB. The WM8850 also has two high performance stereo ADCs to provide hi-fi quality analog line-in and microphone input digitization. A low noise microphone bias with programmable output voltage is provided. Additionally, the codec contains a digital microphone interface capable of supporting up to four independent digital microphones. One differential stereo input is provided for line level signals, while one pseudo-differential stereo input with integrated microphone preamplifier is provided. The WM8850 also contains a S/PDIF transceiver which is fully compatible with IEC-60958-3. The S/PDIF receive and transmit paths each contain a sample rate converter (SRC) to enable asynchronous sample rate conversion between the S/PDIF receive/transmit and HDA interface clock domains. An additional S/PDIF transmitter is provided to allow direct output of a stereo stream from the HDA interface. The WM8850 is supplied in a small 48-pin QFN package. Features Multi-channel high definition audio codec Fully compatible with Intel High Definition Audio Revision 1.0 6-Channel DAC, 4-channel ADC DAC sampling frequency 8 kHz - 192 kHz ADC sampling frequency 8 kHz - 96 kHz DAC Performance: SNR 108 dB (‘A’ weighted) SNR 105 dB (non weighted) THD -96 dB (at 0 dBFS) ADC Performance: SNR 105 dB (‘A’ weighted) SNR 102 dB (non weighted) THD -95 dB (at -1 dBFS) Ground-referenced stereo headphone driver Differential line inputs/outputs Stereo microphone interface with integrated pre-amp Multi-channel digital microphone interface IEC-60958-3 compatible S/PDIF transceiver Additional IEC-60958-3 compatible S/PDIF transmitter Jack detect and load impedance sensing Beep generator GPIO functionality IEEE-754 Single precision 32-bit floating point support Power supplies Digital core: 1.62V – 1.98V Digital buffer: 2.97V – 3.63V Analog: 4.5V – 5.5V Charge pump: 4.5V – 5.5V 48-pin 7mm x 7mm QFN package

The WM8850 is a high performance multi-channel audio code designed for high performance PC audio systems. The device offers full compatibility with the Intel High Definition Audio (HDA) specification revision 1.0, allowing seamless integration with industry-standard HDA controllers. The WM8850 has three high performance stereo DACs to enable six channels of high definition audio, ideal for 5.1 channel applications. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without compromise on audio quality. Line outputs provide a high-quality differential connection to speaker amplifiers, enabling common mode noise rejection when these traces are routed across a PCB. The WM8850 also has two high performance stereo ADCs to provide hi-fi quality analog line-in and microphone input digitization. A low noise microphone bias with programmable output voltage is provided. Additionally, the codec contains a digital microphone interface capable of supporting up to four independent digital microphones. One differential stereo input is provided for line level signals, while one pseudo-differential stereo input with integrated microphone preamplifier is provided. The WM8850 also contains a S/PDIF transceiver which is fully compatible with IEC-60958-3. The S/PDIF receive and transmit paths each contain a sample rate converter (SRC) to enable asynchronous sample rate conversion between the S/PDIF receive/transmit and HDA interface clock domains. An additional S/PDIF transmitter is provided to allow direct output of a stereo stream from the HDA interface. The WM8850 is supplied in a small 48-pin QFN package.

Features

  • Multi-channel high definition audio codec
  • Fully compatible with Intel High Definition Audio Revision 1.0
  • 6-Channel DAC, 4-channel ADC
  • DAC sampling frequency 8 kHz - 192 kHz
  • ADC sampling frequency 8 kHz - 96 kHz
  • DAC Performance:
    • SNR 108 dB (‘A’ weighted)
    • SNR 105 dB (non weighted)
    • THD -96 dB (at 0 dBFS)
  • ADC Performance:
    • SNR 105 dB (‘A’ weighted)
    • SNR 102 dB (non weighted)
    • THD -95 dB (at -1 dBFS)
  • Ground-referenced stereo headphone driver
  • Differential line inputs/outputs
  • Stereo microphone interface with integrated pre-amp
  • Multi-channel digital microphone interface
  • IEC-60958-3 compatible S/PDIF transceiver
  • Additional IEC-60958-3 compatible S/PDIF transmitter
  • Jack detect and load impedance sensing
  • Beep generator
  • GPIO functionality
  • IEEE-754 Single precision 32-bit floating point support
  • Power supplies
    • Digital core: 1.62V – 1.98V
    • Digital buffer: 2.97V – 3.63V
    • Analog: 4.5V – 5.5V
    • Charge pump: 4.5V – 5.5V
  • 48-pin 7mm x 7mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8850
Product Name Multi-channel HDA Codec with S/PDIF Transceiver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923122 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
TLV320AIC1110 Programmable PCM Codec With Microphone Amps & Speaker Driver - TLV320AIC1110GQER - Texas Instruments
Specs
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA MICROSTAR JUNIOR,TQFP
View Details
6 suppliers
 - 74ABT126D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers