Audio Interface 32 b 48-QFN (7x7)
PCM Codec, 1-Func, CMOS, PQCC48, 7 X 7 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220, QFN-48 Product overview: WM8860GEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8860GEFL/RV can be used for catalog matching and distributor lookup.
PCM Codec, 1-Func, CMOS, PQCC48
Audio Interface 32 b 48-QFN (7x7)
IC CODEC HDA 4CH TXRX 48QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | WM8860GEFL/RV-ND | 716-WM8860GEFL/RV | WM8860GEFL/RV | WM8860GEFL/RV | WM8860GEFL/RV | WM8860GEFL/RV |
| Product Name | CODECS | QFN Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | |
| Device Type | Codec | Transceiver | Codec | Codec | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |