Cirrus Logic, Inc. Ultra Low Power Codec for Portable Audio Applications WM8904

Description
The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. The ground-referenced headphone and line outputs eliminate AC coupling capacitors, and both outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended, or differential inputs. Up to three stereo microphone or line inputs may be connected. The input impedance is constant with PGA gain setting. A stereo digital microphone interface is provided, with a choice of two inputs. A dynamic range controller provides compression and level control to support a wide range of portable recording applications. Anti-clip and quick release features offer excellent performance in the presence of loud impulsive noises. ReTune™ Mobile 5-band parametric equalizer with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 3.0 mW quiescent power consumption for DAC to headphone playback 2.4 mW quiescent power consumption for analog bypass playback DAC SNR 96 dB typical, THD -86 dB typical ADC SNR 91 dB typical, THD -80 dB typical Control write sequencer for pop minimized start-up and shutdown Single register write for default start-up sequence Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input 3 single ended inputs per stereo channel 1 fully differential mic / line input per stereo channel Digital Dynamic range controller (compressor / limiter) Digital sidetone mixing Ground-referenced headphone driver Ground-referenced line outputs 32-pin QFN package (4x4mm, 0.4mm pitch) 36-ball WLCSP package (2.6 x 2.5mm, 6 x 6 ball grid, 0.4mm pitch)
Datasheet
Description
The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. The ground-referenced headphone and line outputs eliminate AC coupling capacitors, and both outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended, or differential inputs. Up to three stereo microphone or line inputs may be connected. The input impedance is constant with PGA gain setting. A stereo digital microphone interface is provided, with a choice of two inputs. A dynamic range controller provides compression and level control to support a wide range of portable recording applications. Anti-clip and quick release features offer excellent performance in the presence of loud impulsive noises. ReTune™ Mobile 5-band parametric equalizer with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 3.0 mW quiescent power consumption for DAC to headphone playback 2.4 mW quiescent power consumption for analog bypass playback DAC SNR 96 dB typical, THD -86 dB typical ADC SNR 91 dB typical, THD -80 dB typical Control write sequencer for pop minimized start-up and shutdown Single register write for default start-up sequence Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input 3 single ended inputs per stereo channel 1 fully differential mic / line input per stereo channel Digital Dynamic range controller (compressor / limiter) Digital sidetone mixing Ground-referenced headphone driver Ground-referenced line outputs 32-pin QFN package (4x4mm, 0.4mm pitch) 36-ball WLCSP package (2.6 x 2.5mm, 6 x 6 ball grid, 0.4mm pitch)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power Codec for Portable Audio Applications - WM8904 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power Codec for Portable Audio Applications
WM8904
Ultra Low Power Codec for Portable Audio Applications WM8904
The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. The ground-referenced headphone and line outputs eliminate AC coupling capacitors, and both outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended, or differential inputs. Up to three stereo microphone or line inputs may be connected. The input impedance is constant with PGA gain setting. A stereo digital microphone interface is provided, with a choice of two inputs. A dynamic range controller provides compression and level control to support a wide range of portable recording applications. Anti-clip and quick release features offer excellent performance in the presence of loud impulsive noises. ReTune™ Mobile 5-band parametric equalizer with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop. Features 3.0 mW quiescent power consumption for DAC to headphone playback 2.4 mW quiescent power consumption for analog bypass playback DAC SNR 96 dB typical, THD -86 dB typical ADC SNR 91 dB typical, THD -80 dB typical Control write sequencer for pop minimized start-up and shutdown Single register write for default start-up sequence Integrated FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Stereo digital microphone input 3 single ended inputs per stereo channel 1 fully differential mic / line input per stereo channel Digital Dynamic range controller (compressor / limiter) Digital sidetone mixing Ground-referenced headphone driver Ground-referenced line outputs 32-pin QFN package (4x4mm, 0.4mm pitch) 36-ball WLCSP package (2.6 x 2.5mm, 6 x 6 ball grid, 0.4mm pitch)

The WM8904 is a high performance, ultra low power stereo codec featuring stereo ground-referenced headphone amplifiers that incorporate a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. The ground-referenced headphone and line outputs eliminate AC coupling capacitors, and both outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The analog input stage can be configured for single ended, or differential inputs. Up to three stereo microphone or line inputs may be connected. The input impedance is constant with PGA gain setting. A stereo digital microphone interface is provided, with a choice of two inputs. A dynamic range controller provides compression and level control to support a wide range of portable recording applications. Anti-clip and quick release features offer excellent performance in the presence of loud impulsive noises. ReTune™ Mobile 5-band parametric equalizer with fully programmable coefficients is integrated for optimization of speaker characteristics. Programmable dynamic range control is also available for maximizing loudness, protecting speakers from clipping and preventing premature shutdown due to battery droop.

Features

  • 3.0 mW quiescent power consumption for DAC to headphone playback
  • 2.4 mW quiescent power consumption for analog bypass playback
  • DAC SNR 96 dB typical, THD -86 dB typical
  • ADC SNR 91 dB typical, THD -80 dB typical
  • Control write sequencer for pop minimized start-up and shutdown
  • Single register write for default start-up sequence
  • Integrated FLL provides all necessary clocks
    • Self-clocking modes allow processor to sleep
    • All standard sample rates from 8 kHz to 96 kHz
  • Stereo digital microphone input
  • 3 single ended inputs per stereo channel
  • 1 fully differential mic / line input per stereo channel
  • Digital Dynamic range controller (compressor / limiter)
  • Digital sidetone mixing
  • Ground-referenced headphone driver
  • Ground-referenced line outputs
  • 32-pin QFN package (4x4mm, 0.4mm pitch)
  • 36-ball WLCSP package (2.6 x 2.5mm, 6 x 6 ball grid, 0.4mm pitch)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8904
Product Name Ultra Low Power Codec for Portable Audio Applications
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - PEF3304ELV2.1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details