General Purpose Interface 24 b I²C, SPI 25-W-CSP (2.41x2.41)
General Purpose Interface 24 b I²C, SPI 25-W-CSP (2.41x2.41)
General Purpose Interface 24 b I²C, SPI 25-W-CSP (2.41x2.41)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043727-WM8944BECS/R
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 25-W-CSP (2.41x2.41)
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 1.62 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA25, WCSP-25 Product overview: WM8944BECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8944BECS/R can be used for catalog matching and distributor lookup.
Interface - CODECs MONO LOW POWER CODEC W/ VIDEO BUFFER
General Purpose Interface 24 b I²C, SPI 25-W-CSP (2.41x2.41)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-2342-6-ND | 043727-WM8944BECS/R | 716-WM8944BECS/R | WM8944BECS/R | WM8944BECS/R | WM8944BECS/R | WM8944BECS/R |
| Product Name | CODECS | Interface - Interface - CODECs - WM8944BECS/R | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Technology | SPI; I2C | I²C, SPI | |||||
| Device Type | Codec | Sensor Interface | Transceiver | General Purpose | Sensor Interface; Codec | Codec | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 25-WFBGA | 25-W-CSP (2.41x2.41) | 25-WFBGA | BGA; 25-WFBGA |