Cirrus Logic, Inc. Interface - Interface - CODECs - WM8941GEFL/V WM8941GEFL/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117997-WM8941GEFL/V Packaging: Tray Type: Audio, Video Buffer Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117997-WM8941GEFL/V Packaging: Tray Type: Audio, Video Buffer Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM8941GEFL/V - 1117997-WM8941GEFL/V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8941GEFL/V
1117997-WM8941GEFL/V
Interface - Interface - CODECs - WM8941GEFL/V 1117997-WM8941GEFL/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117997-WM8941GEFL/V Packaging: Tray Type: Audio, Video Buffer Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 28-QFN (4x4) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117997-WM8941GEFL/V
Packaging: Tray
Type: Audio, Video Buffer
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 98
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-QFN (4x4)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - WM8941GEFL/V-ND - DigiKey
Thief River Falls, MN, United States
Audio, Video Buffer Interface 24 b 28-QFN (4x4)

Audio, Video Buffer Interface 24 b 28-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-WM8941GEFL/V
Interface Transceiver IC 716-WM8941GEFL/V
Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941GEFL/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941GEFL/V can be used for catalog matching and distributor lookup.

Interface - CODECs Mono CODEC with Spkr Drivr/Video Buffr Product overview: WM8941GEFL/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8941GEFL/V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - WM8941GEFL/V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, Video Buffer Interface 24 b 28-QFN (4x4)

Audio, Video Buffer Interface 24 b 28-QFN (4x4)

Buy Now Datasheet
Interface - CODECs - WM8941GEFL/V - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8941GEFL/V
Interface - CODECs WM8941GEFL/V
IC CODEC MONO SPKR DRIVER 28QFN

IC CODEC MONO SPKR DRIVER 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117997-WM8941GEFL/V WM8941GEFL/V-ND 716-WM8941GEFL/V WM8941GEFL/V WM8941GEFL/V
Product Name Interface - Interface - CODECs - WM8941GEFL/V CODECS Interface Transceiver IC CODECS Interface - CODECs
Device Type Buffer Codec Transceiver Codec Sensor Interface; Codec
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 28-QFN (4x4) 28-WFQFN Exposed Pad QFN 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details