PCM Codec, 1-Func, CMOS, PQCC48, 7 X 7 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220VKKD-4, QFN-48 Product overview: WM9715CLGEFL/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM9715CLGEFL/RV can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 12 b 48-QFN (7x7)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043738-WM9715CLGEFL/
Packaging: Reel - TR
Type: Audio, AC '97
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 48-QFN (7x7)
Analog Supply Voltage: 1.8 V to 3.6 V
Digital Supply Voltage: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Interface - CODECs Stereo AC'97 Audio CODEC TP
Audio, AC '97 Interface 12 b 48-QFN (7x7)
IC CODEC AC97 AUDIO TOUCH 48QFN
IC CODEC AC97 AUDIO TOUCH 48QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM9715CLGEFL/RV | WM9715CLGEFL/RV-ND | 043738-WM9715CLGEFL/RV | WM9715CLGEFL/RV | WM9715CLGEFL/RV | WM9715CLGEFL/RV | WM9715CLGEFL/RV |
| Product Name | QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - WM9715CLGEFL/RV | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Codec | Codec | Audio, AC '97 | Sensor Interface; Codec | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Features | RoHS | RoHS | RoHS |