Cirrus Logic, Inc. Interface Transceiver IC WM9707SCFT/V

Description
WOLFSON MICROELECTRONICS WM9707SCFT/V Audio Codec, Stereo, 1, 1, 0 C, 70 C, 48 kSPS Product overview: WM9707SCFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM9707SCFT/V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WOLFSON MICROELECTRONICS WM9707SCFT/V Audio Codec, Stereo, 1, 1, 0 C, 70 C, 48 kSPS Product overview: WM9707SCFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM9707SCFT/V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 716-WM9707SCFT/V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WM9707SCFT/V
Interface Transceiver IC 716-WM9707SCFT/V
WOLFSON MICROELECTRONICS WM9707SCFT/V Audio Codec, Stereo, 1, 1, 0 C, 70 C, 48 kSPS Product overview: WM9707SCFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM9707SCFT/V can be used for catalog matching and distributor lookup.

WOLFSON MICROELECTRONICS WM9707SCFT/V Audio Codec, Stereo, 1, 1, 0 C, 70 C, 48 kSPS Product overview: WM9707SCFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM9707SCFT/V can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - WM9707SCFT/V - 1280468-WM9707SCFT/V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM9707SCFT/V
1280468-WM9707SCFT/V
Interface - Interface - CODECs - WM9707SCFT/V 1280468-WM9707SCFT/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1280468-WM9707SCFT/V Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 18 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 95 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.wolfsonmicro.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3.3V ~ 5V Supply Voltage , Digital: 3.3V ~ 5V

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1280468-WM9707SCFT/V
Packaging: Tray
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 18 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 95
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.wolfsonmicro.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3.3V ~ 5V
Supply Voltage , Digital: 3.3V ~ 5V

Buy Now
CODECS - WM9707SCFT/V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 18 b Serial 48-TQFP (7x7)

Audio Interface 18 b Serial 48-TQFP (7x7)

Buy Now
Interface - CODECs - WM9707SCFT/V - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM9707SCFT/V
Interface - CODECs WM9707SCFT/V
IC CODEC AC97 REV 2.1 48TQFP

IC CODEC AC97 REV 2.1 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-WM9707SCFT/V 1280468-WM9707SCFT/V WM9707SCFT/V WM9707SCFT/V
Product Name Interface Transceiver IC Interface - Interface - CODECs - WM9707SCFT/V CODECS Interface - CODECs
Device Type Transceiver Sensor Interface Codec Sensor Interface; Codec
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - RFX8422 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-8772101CA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details