Cirrus Logic, Inc. 98/94 dB Mono Codec with Speaker Driver WM8940

Description
The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced Delta Sigma converters are used along with digital decimation and interpolation filters to give high quality audio at sample rates from 8 to 48 ks/s. A selectable high pass filter and four fully programmable notch filters are available in the ADC path. An advanced mixed signal ALC function with noise gate is provided, while readback of PGA gain during ALC operation is supported. The digital audio interface supports A-law and μ-law companding. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Features Audio sample rates: 8 to 48 kHz Support for differential or single-ended mic On-chip PLL 2.5 V to 3.6 V (digital supplies: 1.71 V to 3.6 V) 4x4mm QFN package
Datasheet
Description
The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced Delta Sigma converters are used along with digital decimation and interpolation filters to give high quality audio at sample rates from 8 to 48 ks/s. A selectable high pass filter and four fully programmable notch filters are available in the ADC path. An advanced mixed signal ALC function with noise gate is provided, while readback of PGA gain during ALC operation is supported. The digital audio interface supports A-law and μ-law companding. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Features Audio sample rates: 8 to 48 kHz Support for differential or single-ended mic On-chip PLL 2.5 V to 3.6 V (digital supplies: 1.71 V to 3.6 V) 4x4mm QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
98/94 dB Mono Codec with Speaker Driver - WM8940 - Cirrus Logic, Inc.
Austin, TX, USA
98/94 dB Mono Codec with Speaker Driver
WM8940
98/94 dB Mono Codec with Speaker Driver WM8940
The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced Delta Sigma converters are used along with digital decimation and interpolation filters to give high quality audio at sample rates from 8 to 48 ks/s. A selectable high pass filter and four fully programmable notch filters are available in the ADC path. An advanced mixed signal ALC function with noise gate is provided, while readback of PGA gain during ALC operation is supported. The digital audio interface supports A-law and μ-law companding. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Features Audio sample rates: 8 to 48 kHz Support for differential or single-ended mic On-chip PLL 2.5 V to 3.6 V (digital supplies: 1.71 V to 3.6 V) 4x4mm QFN package

The WM8940 is a low power, mono codec with integrated support for a differential or single ended mic, and includes drivers for speakers or headphone and mono line output. Advanced Delta Sigma converters are used along with digital decimation and interpolation filters to give high quality audio at sample rates from 8 to 48 ks/s. A selectable high pass filter and four fully programmable notch filters are available in the ADC path. An advanced mixed signal ALC function with noise gate is provided, while readback of PGA gain during ALC operation is supported. The digital audio interface supports A-law and μ-law companding. An on-chip PLL is provided to generate the required master clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system.

Features

  • Audio sample rates: 8 to 48 kHz
  • Support for differential or single-ended mic
  • On-chip PLL
  • 2.5 V to 3.6 V (digital supplies: 1.71 V to 3.6 V)
  • 4x4mm QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8940
Product Name 98/94 dB Mono Codec with Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Modems - ICs and Modules - SI3016-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers