Cirrus Logic, Inc. Ultra Low Power Codecs for Portable Audio Applications WM8962B

Description
The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. A DC Servo is used to reduce DC ground offsets and to improve power consumption and minimizes pops and clicks. Stereo Class D speaker drivers provide 2W per channel into 4W BTL loads, with a 5V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. Control sequences for audio path setup can be pre-loaded and executed by an integrated sequencer to reduce software driver development and eliminate pops and clicks via Cirrus Logic’s SilentSwitch™ technology. Flexible input configuration: four stereo inputs or eight mono inputs on Left or Right ADC, with a complete analog (four single-ended stereo inputs) and digital microphone interface. A programmable audio enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional functions such as 3D widening for recording, a 5-band parametric EQ and Dynamic Range Controller. Features DAC SNR 98 dB ('A' weighted), THD -84 dB at 48 kHz, 1.8V ADC SNR 94 dB ('A' weighted), THD -85 dB at 48 kHz, 1.8V Stereo class D speaker driver 1W per channel into 8ω BTL speakers 2W mono (for improved THD) Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single register write for default start-up sequence Microphone interface Single-ended four stereo analog input Integrated low noise MICBIAS Digital microphone interface Programmable ALC / limiter and noise gate Programmable audio enhancement DSP with presets Virtual surround sound HD bass ReTune™ Fixed audio processing DSP 3D stereo widening 5-band parametric EQ Dynamic range controller Beep generator Two integrated PLLs enable clocking of full audio system Low power consumption 7.7mW headphone playback 8.3mW analog record mode Low supply voltages analog 1.7V to 2.0V (speaker supply up to 5.5V) Charge pump 1.7V to 2.0V MIC bias amp supply 1.7V to 3.6V Digital 1.62V to 2.0V Two-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz W-CSP, 3.6x3.9mm 49-pin
Description
The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. A DC Servo is used to reduce DC ground offsets and to improve power consumption and minimizes pops and clicks. Stereo Class D speaker drivers provide 2W per channel into 4W BTL loads, with a 5V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. Control sequences for audio path setup can be pre-loaded and executed by an integrated sequencer to reduce software driver development and eliminate pops and clicks via Cirrus Logic’s SilentSwitch™ technology. Flexible input configuration: four stereo inputs or eight mono inputs on Left or Right ADC, with a complete analog (four single-ended stereo inputs) and digital microphone interface. A programmable audio enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional functions such as 3D widening for recording, a 5-band parametric EQ and Dynamic Range Controller. Features DAC SNR 98 dB ('A' weighted), THD -84 dB at 48 kHz, 1.8V ADC SNR 94 dB ('A' weighted), THD -85 dB at 48 kHz, 1.8V Stereo class D speaker driver 1W per channel into 8ω BTL speakers 2W mono (for improved THD) Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single register write for default start-up sequence Microphone interface Single-ended four stereo analog input Integrated low noise MICBIAS Digital microphone interface Programmable ALC / limiter and noise gate Programmable audio enhancement DSP with presets Virtual surround sound HD bass ReTune™ Fixed audio processing DSP 3D stereo widening 5-band parametric EQ Dynamic range controller Beep generator Two integrated PLLs enable clocking of full audio system Low power consumption 7.7mW headphone playback 8.3mW analog record mode Low supply voltages analog 1.7V to 2.0V (speaker supply up to 5.5V) Charge pump 1.7V to 2.0V MIC bias amp supply 1.7V to 3.6V Digital 1.62V to 2.0V Two-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz W-CSP, 3.6x3.9mm 49-pin
Datasheet
Datasheet Summary
Powered by GS/AI

The WM8962B is an ultra-low power stereo codec designed for portable audio applications, featuring a high-performance integrated charge pump that provides ground-referenced outputs, eliminating the need for DC-blocking capacitors on headphone outputs. It utilizes Wolfson's 'Class-W' amplifier techniques to optimize efficiency and power consumption during playback. The codec supports stereo Class D speaker drivers capable of delivering 1W per channel into 8Ω loads or 2W mono into 4Ω loads with a 5V supply, and includes mechanisms for low leakage, excellent power supply rejection ratio (PSRR), and pop/click suppression. The WM8962B offers flexible input configurations, accommodating four stereo or eight mono inputs, and integrates a digital microphone interface along with a programmable audio enhancement DSP that features multiple preset algorithms, including virtual surround sound and HD bass enhancement. It operates at low supply voltages, with an analogue range from 1.7V to 2.0V and digital supplies down to 1.62V, making it suitable for battery-powered devices. The device is packaged in a compact W-CSP format, measuring 3.6x3.9mm, which is ideal for handheld and portable systems.

Datasheet Summary
Powered by GS/AI

The WM8962B is an ultra-low power stereo codec designed for portable audio applications, featuring a high-performance integrated charge pump that provides ground-referenced outputs, eliminating the need for DC-blocking capacitors on headphone outputs. It utilizes Wolfson's 'Class-W' amplifier techniques to optimize efficiency and power consumption during playback. The codec supports stereo Class D speaker drivers capable of delivering 1W per channel into 8Ω loads or 2W mono into 4Ω loads with a 5V supply, and includes mechanisms for low leakage, excellent power supply rejection ratio (PSRR), and pop/click suppression. The WM8962B offers flexible input configurations, accommodating four stereo or eight mono inputs, and integrates a digital microphone interface along with a programmable audio enhancement DSP that features multiple preset algorithms, including virtual surround sound and HD bass enhancement. It operates at low supply voltages, with an analogue range from 1.7V to 2.0V and digital supplies down to 1.62V, making it suitable for battery-powered devices. The device is packaged in a compact W-CSP format, measuring 3.6x3.9mm, which is ideal for handheld and portable systems.

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power Codecs for Portable Audio Applications - WM8962B - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power Codecs for Portable Audio Applications
WM8962B
Ultra Low Power Codecs for Portable Audio Applications WM8962B
The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. A DC Servo is used to reduce DC ground offsets and to improve power consumption and minimizes pops and clicks. Stereo Class D speaker drivers provide 2W per channel into 4W BTL loads, with a 5V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. Control sequences for audio path setup can be pre-loaded and executed by an integrated sequencer to reduce software driver development and eliminate pops and clicks via Cirrus Logic’s SilentSwitch™ technology. Flexible input configuration: four stereo inputs or eight mono inputs on Left or Right ADC, with a complete analog (four single-ended stereo inputs) and digital microphone interface. A programmable audio enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional functions such as 3D widening for recording, a 5-band parametric EQ and Dynamic Range Controller. Features DAC SNR 98 dB ('A' weighted), THD -84 dB at 48 kHz, 1.8V ADC SNR 94 dB ('A' weighted), THD -85 dB at 48 kHz, 1.8V Stereo class D speaker driver 1W per channel into 8ω BTL speakers 2W mono (for improved THD) Flexible internal switching clock Cirrus Logic 'class W' ultra-low power headphone driver Up to 31mW per channel output power at 1% THD+N into 16ω at 1.8V Ground referenced Low offset (± 1.2mV) Pop and click suppression Control sequencer for pop-minimized power-up/down Single register write for default start-up sequence Microphone interface Single-ended four stereo analog input Integrated low noise MICBIAS Digital microphone interface Programmable ALC / limiter and noise gate Programmable audio enhancement DSP with presets Virtual surround sound HD bass ReTune™ Fixed audio processing DSP 3D stereo widening 5-band parametric EQ Dynamic range controller Beep generator Two integrated PLLs enable clocking of full audio system Low power consumption 7.7mW headphone playback 8.3mW analog record mode Low supply voltages analog 1.7V to 2.0V (speaker supply up to 5.5V) Charge pump 1.7V to 2.0V MIC bias amp supply 1.7V to 3.6V Digital 1.62V to 2.0V Two-wire I²C and 3- or 4-wire SPI serial control interface Standard sample rates from 8 kHz to 96 kHz W-CSP, 3.6x3.9mm 49-pin

The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize efficiency and power consumption during playback. A DC Servo is used to reduce DC ground offsets and to improve power consumption and minimizes pops and clicks. Stereo Class D speaker drivers provide 2W per channel into 4W BTL loads, with a 5V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply. Flexible speaker boost settings allow speaker output power to be maximized while minimizing other analog supply currents. Control sequences for audio path setup can be pre-loaded and executed by an integrated sequencer to reduce software driver development and eliminate pops and clicks via Cirrus Logic’s SilentSwitch™ technology. Flexible input configuration: four stereo inputs or eight mono inputs on Left or Right ADC, with a complete analog (four single-ended stereo inputs) and digital microphone interface. A programmable audio enhancement DSP is included with multiple preset algorithms. Virtual surround sound widens the stereo speaker audio image, HD Bass enhances low frequencies, and ReTune™ flattens the frequency response of the speaker or microphone path. A configurable DSP includes additional functions such as 3D widening for recording, a 5-band parametric EQ and Dynamic Range Controller.

Features

  • DAC SNR 98 dB ('A' weighted), THD -84 dB at 48 kHz, 1.8V
  • ADC SNR 94 dB ('A' weighted), THD -85 dB at 48 kHz, 1.8V
  • Stereo class D speaker driver
    • 1W per channel into 8Ω BTL speakers
    • 2W mono (for improved THD)
    • Flexible internal switching clock
  • Cirrus Logic 'class W' ultra-low power headphone driver
    • Up to 31mW per channel output power at 1% THD+N into 16Ω at 1.8V
    • Ground referenced
    • Low offset (± 1.2mV)
    • Pop and click suppression
    • Control sequencer for pop-minimized power-up/down
    • Single register write for default start-up sequence
  • Microphone interface
    • Single-ended four stereo analog input
    • Integrated low noise MICBIAS
    • Digital microphone interface
    • Programmable ALC / limiter and noise gate
  • Programmable audio enhancement DSP with presets
    • Virtual surround sound
    • HD bass
    • ReTune™
  • Fixed audio processing DSP
    • 3D stereo widening
    • 5-band parametric EQ
    • Dynamic range controller
    • Beep generator
  • Two integrated PLLs enable clocking of full audio system
  • Low power consumption
    • 7.7mW headphone playback
    • 8.3mW analog record mode
  • Low supply voltages
    • analog 1.7V to 2.0V (speaker supply up to 5.5V)
    • Charge pump 1.7V to 2.0V
    • MIC bias amp supply 1.7V to 3.6V
    • Digital 1.62V to 2.0V
  • Two-wire I²C and 3- or 4-wire SPI serial control interface
  • Standard sample rates from 8 kHz to 96 kHz
  • W-CSP, 3.6x3.9mm 49-pin
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8962B
Product Name Ultra Low Power Codecs for Portable Audio Applications
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900821P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers