Cirrus Logic, Inc. Interface - Interface - CODECs - WM8750CJLGEFL WM8750CJLGEFL

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799327-WM8750CJLGEFL Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Voltage - Supply, Digital: 1.42 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 97 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: November 18, 2008 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799327-WM8750CJLGEFL Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Voltage - Supply, Digital: 1.42 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 97 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: November 18, 2008 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM8750CJLGEFL - 799327-WM8750CJLGEFL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8750CJLGEFL
799327-WM8750CJLGEFL
Interface - Interface - CODECs - WM8750CJLGEFL 799327-WM8750CJLGEFL
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 799327-WM8750CJLGEFL Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 32-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 3.6 V Voltage - Supply, Digital: 1.42 V ~ 3.6 V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 88 / 97 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Introduction Date: November 18, 2008 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 799327-WM8750CJLGEFL
Packaging: Tube
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 3.6 V
Voltage - Supply, Digital: 1.42 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 97
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Introduction Date: November 18, 2008
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Interface Transceiver IC - 716-WM8750CJLGEFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
716-WM8750CJLGEFL
QFN Interface Transceiver IC 716-WM8750CJLGEFL
PCM Codec, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220-VHHD-5, QFN-32 Product overview: WM8750CJLGEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8750CJLGEFL can be used for catalog matching and distributor lookup.

PCM Codec, 1-Func, CMOS, PQCC32, 5 X 5 MM, 0.90 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220-VHHD-5, QFN-32 Product overview: WM8750CJLGEFL from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8750CJLGEFL can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Interface - CODECs
WM8750CJLGEFL
Interface - CODECs WM8750CJLGEFL
IC CODEC STEREO PORTABLE 32QFN

IC CODEC STEREO PORTABLE 32QFN

Supplier's Site Datasheet
IC CODEC STEREO PORTABLE 32QFN

IC CODEC STEREO PORTABLE 32QFN

Supplier's Site
CODECS - WM8750CJLGEFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b 32-QFN (5x5)

Stereo Audio Interface 24 b 32-QFN (5x5)

Buy Now
Interface - CODECs - WM8750CJLGEFL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
WM8750CJLGEFL
Interface - CODECs WM8750CJLGEFL
Interface - CODECs Stereo CODEC with HP AND SPEAKER

Interface - CODECs Stereo CODEC with HP AND SPEAKER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 799327-WM8750CJLGEFL 716-WM8750CJLGEFL WM8750CJLGEFL WM8750CJLGEFL WM8750CJLGEFL WM8750CJLGEFL
Product Name Interface - Interface - CODECs - WM8750CJLGEFL QFN Interface Transceiver IC Interface - CODECs CODECS CODECS Interface - CODECs
Supply Voltage Other; 1.8 V ~ 3.6 V Other; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
 - CY8CMBR2016-24LQXI - Rochester Electronics
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-VQFN-48
View Details
3 suppliers
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - AD7669JN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 28-PDIP
View Details