Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043726-WM8904ECS/R
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-W-CSP (2.65x2.53)
Analog Supply Voltage: 1.71 V to 2 V
Digital Supply Voltage: 1.42 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 36-WCSP (2.65x2.53)
Stereo Audio Interface 36-WCSP (2.65x2.53)
PCM Codec, A/MU-Law, 1-Func, CMOS, PBGA36, 2.60 X 2.50 MM, 0.70 MM HEIGHT, 0.40 MM PITCH, LEAD FREE, MO-211C, WCSP-36 Product overview: WM8904ECS/R from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8904ECS/R can be used for catalog matching and distributor lookup.
IC CODEC STEREO ULP 36WCSP
Stereo Audio Interface 36-WCSP (2.65x2.53)
Interface - CODECs Ultra Low PWR CODEC 4 Portable Audio App
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043726-WM8904ECS/R | 598-2412-2-ND | 716-WM8904ECS/R | WM8904ECS/R | WM8904ECS/R | WM8904ECS/R | WM8904ECS/R |
| Product Name | Interface - Interface - CODECs - WM8904ECS/R | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 36-W-CSP (2.65x2.53) | 36-UFBGA, WLCSP | BGA; CSP; 36-UFBGA, WLCSP | 36-UFBGA, WLCSP | WCSP-36 | ||
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Stereo Audio |